Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 347200-STP25A60
Ultra Librarian 3D Model Ultra Librarian STP25A60 CAD Model

Description

The STP25A60 is a Power MOSFET. While specific detailed datasheets from STMicroelectronics are elusive for this exact part number, similar STP series MOSFETs suggest its likely use in power switching applications. Assuming it shares characteristics with other STMicroelectronics MOSFETs, it's likely designed for efficiency and reliability in demanding power circuits.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in the primary or secondary side for efficient power conversion.
  • DC-DC Converters: Employed in voltage regulation and power management in various electronic devices.
  • Motor Control: Suitable for controlling the speed and torque of DC motors.
  • Uninterruptible Power Supplies (UPS): Used for switching and power management in battery backup systems.
  • Lighting Ballasts: Can be found in electronic ballasts for fluorescent and LED lighting.

Features:

  • High Voltage Capability: Designed to withstand high voltage levels without breakdown. Assuming '60' in the part number indicates at least a 600V rating.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Avalanche Ruggedness: Withstands transient voltage spikes and overvoltage conditions.
  • Gate Charge (Qg): Optimized gate charge for efficient switching performance.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation and heat generation.
  • Enhanced Reliability: Avalanche ruggedness provides protection against voltage transients.
  • Reduced System Size: High power density allows for compact designs.
  • Lower System Cost: Efficiency improvements can reduce cooling requirements and overall system costs.
  • Simplified Design: Integrated features may simplify circuit design and layout.

Additional Details: This Power MOSFET is likely manufactured using STMicroelectronics' advanced planar or trench gate technology. It is typically packaged in a through-hole (e.g., TO-220, TO-247) or surface-mount (e.g., D2PAK) package. While specific electrical characteristics like RDS(on), Qg, and Id (drain current) require a specific datasheet, comparative analysis of similar parts suggests performance characteristics consistent with other mid-range power MOSFETs from STMicroelectronics, suitable for medium to high-power applications.

You May Also Be Interested in

Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Others
Need more? Email Us
ECAD model for MCA9124AST1-T-3.3V
Others
Lowest to $0.3506
ECAD model for MCA9124AST1-T-1.8V
Others
Lowest to $65.9763
ECAD model for MCD8825B
Others
Lowest to $0.4165
ECAD model for MCD2926
Fujitsu Electronics America, Inc.
IC ANALOG
Need more? Email Us
ECAD model for MB95F108AHS
Others
Need more? Email Us
ECAD model for MCA9124AST6-T
Others
Need more? Email Us
ECAD model for MCK100-6
Others
Need more? Email Us
ECAD model for MCL3591

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention