EN
  • EN
  • DE

IM6402-1IJL

Part No IM6402-1IJL
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012201-IM6402-1IJL
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IM6402-1IJL CAD Model

Description

The IM6402-1IJL is a Universal Asynchronous Receiver/Transmitter (UART) manufactured by Intersil (now Renesas). This device facilitates serial communication, converting parallel data into serial data for transmission and vice versa. UARTs are widely used in various embedded systems and communication devices.

Applications

  • Embedded Systems: Interfacing microcontrollers with peripheral devices such as modems, printers, and sensors.
  • Computer Peripherals: Serial communication in devices like mice, keyboards, and serial printers.
  • Industrial Automation: Data transmission in industrial control systems and monitoring equipment.
  • Communication Devices: Serial communication in modems, GPS receivers, and other communication devices.
  • Point-of-Sale (POS) Systems: Connecting barcode scanners, receipt printers, and other peripherals.

Features

  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • Programmable Baud Rate: Allows for flexible selection of data transmission speeds.
  • Parity Generation and Checking: Provides error detection capabilities to ensure data integrity.
  • Start and Stop Bit Generation/Detection: Automatically adds start and stop bits for synchronization.
  • Data Framing: Supports various data formats including different numbers of data bits and parity options.

Benefits

  • Simplified Serial Communication: Handles the complexities of serial communication, allowing developers to focus on application logic.
  • Flexible Configuration: Programmable settings allow for adaptation to different communication protocols.
  • Improved Data Integrity: Parity checking and other error detection mechanisms ensure reliable data transmission.
  • Reduced System Complexity: Integrates all the necessary logic for serial communication in a single chip.
  • Cost-Effective Solution: Provides a low-cost solution for implementing serial communication interfaces.

Additional Details

The IM6402-1IJL UART typically includes features like a baud rate generator, transmit and receive buffers, and control registers. The baud rate generator allows for precise control of the data transmission speed, ensuring compatibility with different devices. The transmit and receive buffers temporarily store data, allowing for asynchronous communication.

Key technical specifications include the maximum baud rate, the supply voltage range, and the operating temperature range. The device is often available in various package options, such as DIP or SOIC, to accommodate different mounting requirements.

Renesas (formerly Intersil) provides detailed datasheets and application notes for the IM6402-1IJL, which include information on pin assignments, electrical characteristics, and programming considerations. These resources are essential for proper implementation and optimal performance of the UART.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess