Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 2.25mA
Power (Watts) 1.5W
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Includes Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control
Win Source Part Number 1042413-HC55142IMZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian HC55142IMZ CAD Model

Description

The Intersil HC55142IMZ is a Subscriber Line Interface Concept (SLIC) integrated circuit designed for use in telecommunications applications.

  • Features: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, and Ring Control
  • Power Rating: 1.5W
  • Supply Voltage Range: 4.75 V to 5.25 V
  • Package: 28-PLCC (11.51x11.51)
  • Popularity Rating: Medium
  • Supply and Demand Status: Balanced
  • Units per Package: 37

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 128QFP
Lowest to $81.4925
ECAD model for KSZ8382Q
Microchip Technology
T1/E1/J1 Line Interface Unit (LIU)
Need more? Email Us
ECAD model for MT90812AP
Microchip Technology
Signal communication codec chip for Apple MFi certified accessories
Lowest to $0.8932
ECAD model for MFI343S00176
Renesas Electronics America
IC TELECOM INTERFACE 81FPBGA
Need more? Email Us
ECAD model for 82V2082BFG
ON Semiconductor
Dual-Channel Voice-Switched Speakerphone Circuit
Lowest to $10.1222
ECAD model for MC6630
NXP / Nexperia
TELECOM INTERFACES IC 448-BGA
Lowest to $65.1941
ECAD model for M83241G13
ON Semiconductor
Telephone Tone Ringer 16-SOIC
Lowest to $1.4886
ECAD model for MC34014DW
National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Need more? Email Us
ECAD model for TP11368V/NOPB
ON Semiconductor
Voice Switched Speakerphone Circuit
Lowest to $0.5955
ECAD model for MC34118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention