The HA7-5135-5 is a general-purpose operational amplifier integrated circuit designed for instrumentation, OP amps, and buffer amplifier applications. It features a single circuit configuration with a high slew rate of 0.8V/μs, allowing for fast signal amplification. The input bias current is low at 1nA, ensuring accurate signal processing. The input offset voltage is 10μV, providing precise amplification without significant errors. The HA7-5135-5 operates on a supply current of 1mA and can deliver an output current of 20mA per channel. It comes in an 8-CDIP package, suitable for through-hole mounting. The operating temperature range is 0°C to 75°C. This operational amplifier is commonly used in various electronic systems that require signal amplification, such as audio amplifiers, sensor interfaces, and control systems.
- Configuration: Single Circuit
- Slew Rate: 0.8V/μs
- Input Bias Current: 1nA
- Input Offset Voltage: 10μV
- Supply Current: 1mA
- Output Current: 20mA per channel
- Package: 8-CDIP
- Mounting: Through-Hole
- Operating Temperature: 0°C to 75°C