EN
  • EN
  • DE

F18N10CS

Part No F18N10CS
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058245-F18N10CS
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F18N10CS CAD Model

Description

The F18N10CS is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Intersil (now Renesas Electronics). It is designed for high-speed switching applications, offering efficient performance and reliable operation.

Applications:

  • Power Supplies: Used in switching power supplies for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor control circuits for appliances, power tools, and industrial equipment.
  • DC-DC Converters: Suitable for DC-DC converters used in portable devices and automotive applications.
  • Load Switching: Used as a load switch in various electronic systems.
  • Lighting Control: Can be utilized in lighting control circuits for LED and other lighting systems.

Features:

  • N-Channel MOSFET: Utilizes an N-channel enhancement-mode MOSFET structure.
  • High Voltage Rating: Features a drain-source voltage (VDS) rating of 100V, allowing operation in high-voltage circuits.
  • Low On-Resistance (RDS(on)): Offers a low on-resistance, minimizing power losses and improving efficiency.
  • Fast Switching Speed: Designed for fast switching performance, reducing power losses and improving overall efficiency.
  • High Current Capability: Capable of handling significant drain current.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher energy efficiency.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced Power Dissipation: Low on-resistance minimizes heat generation, extending the lifespan of the device and surrounding components.
  • Simplified Circuit Design: High voltage and current ratings allow for simplified circuit designs with fewer components.
  • Wide Range of Applications: Suitable for a broad spectrum of power switching applications.

Additional Details:

The F18N10CS is typically available in a TO-220 package. Key electrical characteristics include a drain-source on-resistance (RDS(on)) of typically 0.1 ohms at a gate-source voltage (VGS) of 10V and a drain current (ID) of 9A. It also features a gate threshold voltage (VGS(th)) typically around 3V. Always consult the manufacturer's datasheet for complete and up-to-date specifications.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess