EN
  • EN
  • DE

EL5131IW-T7

Part No EL5131IW-T7
Manufacturer Intersil
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1.5GHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 350 V/μs
Gain Bandwidth Product (GBP) 1.5GHz
-3db Bandwidth 300MHz
Current - Input Bias 2.27μA
Voltage - Input Offset 200μV
Operating Supply Current 3.54mA
Channel Output Current 100mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1036104-EL5131IW-T7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian EL5131IW-T7 CAD Model

Description

The EL5131IW-T7 is a single-channel, 300MHz bandwidth amplifier from Intersil, now Renesas. It's designed for high-speed, low-power applications and is part of their family of current feedback amplifiers. This amplifier provides excellent video performance and is suitable for a wide range of signal processing tasks.

Applications

  • Video amplifiers
  • Cable drivers
  • ADC/DAC buffering
  • High-speed communication systems
  • Pulse amplifiers
  • Instrumentation amplifiers

Features

  • -3dB Bandwidth: 300MHz
  • Slew Rate: 1500V/µs
  • Supply Voltage: Single supply operation from +3V to +5V, or dual supply operation from ±1.5V to ±2.5V
  • Input Voltage Range: Includes ground
  • Output Voltage Swing: Typically within 0.5V of either supply rail
  • Low Power Consumption: Typically 5.5mA supply current
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in SO-8 package

Benefits

  • High Speed: The wide bandwidth and high slew rate allow for accurate amplification of fast signals, minimizing distortion.
  • Low Power: Minimal power consumption extends battery life in portable applications and reduces overall system power requirements.
  • Versatile Power Supply: Operates from single or dual power supplies for flexible integration into various system designs.
  • Ground-Referenced Input: Accepts input signals down to ground, simplifying interfacing with other circuits.
  • Space-Saving: The SO-8 package enables compact circuit designs.
  • Stable Gain: Current feedback architecture ensures stable performance across a range of gains.

Additional Details

The EL5131IW-T7 amplifier utilizes a current feedback architecture. This architecture provides consistent bandwidth and slew rate performance regardless of the gain setting. The device is typically used in applications requiring amplification of video signals, driving cables, or buffering analog-to-digital and digital-to-analog converters. It is particularly well-suited for systems where low power consumption and small size are critical requirements.

The SO-8 package is an industry-standard small outline integrated circuit package. The operating temperature range is suitable for many industrial and commercial applications. Always consult the Renesas datasheet for complete electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess