EN
  • EN
  • DE
  • IT

ZL9010M

Part No ZL9010M
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Digital DC/DC PMBus 10A Power Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1536+
Reference case QFN
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 758201-ZL9010M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL9010M CAD Model

Description

The ZL9010M is a highly integrated power management IC (PMIC) from Intersil Corporation, now part of Renesas Electronics. It's designed to provide efficient power conversion and management for a variety of applications, particularly in portable devices and systems requiring multiple voltage rails.

Applications:

  • Portable Devices: Smartphones, tablets, and other handheld devices.
  • Solid State Drives (SSDs): Power management for SSD controllers and memory.
  • Networking Equipment: Powering various components in routers, switches, and other network devices.
  • Industrial Control Systems: Providing regulated power for microcontrollers and sensors.
  • FPGA Power: Powering core and I/O voltages of Field Programmable Gate Arrays (FPGAs).

Features:

  • High Efficiency: Optimized for high efficiency across a wide load range, minimizing power loss and heat generation.
  • Multiple Voltage Rails: Capable of generating multiple independent voltage rails from a single input source.
  • Integrated MOSFETs: Includes integrated MOSFETs for switching regulation, reducing external component count and board space.
  • Programmable Output Voltages: Allows for flexible adjustment of output voltages to meet specific system requirements.
  • Overcurrent and Overvoltage Protection: Provides robust protection against overcurrent and overvoltage conditions, ensuring system reliability.
  • Undervoltage Lockout (UVLO): Prevents operation at excessively low input voltages, protecting the load from damage.
  • Thermal Shutdown Protection: Shuts down the device in case of excessive temperature to prevent damage.
  • I2C Interface: Offers an I2C interface for programming, control, and monitoring of various parameters.

Benefits:

  • Improved Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Board Space: Integration of multiple functions reduces the number of external components, saving valuable board space.
  • Enhanced System Reliability: Comprehensive protection features safeguard the system from damage due to electrical faults.
  • Simplified Design: Integrated features and I2C interface simplify the design process and reduce time-to-market.
  • Flexibility: Programmable output voltages allow for customization to meet diverse application needs.

Additional Details:

The ZL9010M typically operates from an input voltage range of 2.5V to 5.5V and can generate output voltages ranging from 0.6V to Vin. It often employs synchronous rectification to further enhance efficiency. The device is available in a compact QFN package.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess