EN
  • EN
  • DE

TW8833-NB1

Part No TW8833-NB1
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841216-TW8833-NB1
Ultra Librarian 3D Model Ultra Librarian TW8833-NB1 CAD Model

Description

The TW8833-NB1 is a high-performance LCD video processor from Intersil (now Renesas). It is designed to drive LCD panels in a variety of applications, providing comprehensive video processing and display control.

Applications:

  • Automotive Display Systems: Used in car navigation, infotainment, and rear-seat entertainment systems.
  • Portable Media Players: Drives LCD screens in portable devices for displaying video content.
  • Industrial Control Panels: Powers LCD panels in industrial automation and control systems.
  • LCD Monitors: Can be found in some LCD monitor designs, especially those with advanced video features.
  • Medical Imaging Displays: Used in medical equipment for displaying images on LCD screens.

Features:

  • LCD Panel Interface: Supports a wide range of LCD panel types and resolutions.
  • Integrated Video Decoder: Decodes various analog video formats, including NTSC, PAL, and SECAM.
  • Deinterlacing: Converts interlaced video signals to progressive scan for improved display quality on LCDs.
  • Scaling and Resizing: Adjusts the video resolution to match the LCD panel's native resolution.
  • Brightness, Contrast, and Color Control: Allows for fine-tuning the display parameters for optimal viewing.
  • On-Screen Display (OSD): Supports the display of text and graphics on the LCD screen.
  • Multiple Video Inputs: Accepts composite, S-Video, and component video inputs.
  • Digital Video Output: Provides digital video output for interfacing with other video processing components.

Benefits:

  • High-Quality Video Display: Delivers clear and accurate video reproduction on LCD panels.
  • Versatile Input Support: Accommodates a wide range of analog video sources, providing flexible connectivity.
  • Flexible Output Options: Offers digital video output for seamless integration with other video components.
  • Comprehensive Feature Set: Provides a complete solution for driving LCD panels in various applications.
  • Easy Integration: Simplifies system design with its integrated features and versatile interface options.

Additional Details:

The TW8833-NB1 is designed for operation from a 3.3V power supply. It often includes features like gamma correction and dynamic contrast enhancement to further optimize the displayed image quality. The specific supported LCD panel resolutions and interface types can be found in the device datasheet. Please refer to the Renesas website for the most up-to-date datasheet and application notes.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Advantech Corp
SWITCH SL set USA
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8852 $71.5408
8+ $14.6754 $117.4032
13+ $14.2169 $184.8197
17+ $13.7584 $233.8928
22+ $13.2998 $292.5956
30+ $11.9242 $357.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess