EN
  • EN
  • DE

TW2880

Part No TW2880
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Advanced Multi-Channel HD Display/Record/Playback Controller IC for Next Generation 16-Channel DVR Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1275059-TW2880
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW2880 CAD Model

Description

The TW2880 is a high-performance, low-power video decoder from Intersil Corporation (now Renesas). It is designed to decode analog video signals from multiple formats, including composite, S-video, and component video, and convert them into digital video data. This decoder is suitable for a wide range of video applications, such as surveillance systems, automotive displays, and video capture devices.

Applications:

  • Surveillance Systems: Decoding video feeds from analog cameras in CCTV systems.
  • Automotive Displays: Processing video signals for in-car entertainment and driver assistance systems.
  • Video Capture Devices: Converting analog video signals to digital format for recording and editing.
  • Video Conferencing Systems: Decoding video input from analog cameras.
  • Medical Imaging: Processing video signals from analog medical imaging equipment.

Features:

  • Multi-Format Video Decoding: Supports NTSC, PAL, and SECAM video standards.
  • Composite, S-Video, and Component Video Inputs: Accepts a variety of analog video input formats.
  • High-Resolution Output: Provides high-quality digital video output.
  • Adaptive 2D Comb Filter: Reduces noise and improves image quality.
  • Automatic Gain Control (AGC): Adjusts the video signal level for optimal performance.
  • Automatic Color Control (ACC): Corrects color variations in the video signal.
  • Brightness, Contrast, and Saturation Controls: Allows for adjusting the video output characteristics.
  • Low Power Consumption: Minimizes power consumption for portable applications.

Benefits:

  • Versatile Video Decoding: Supports a wide range of analog video formats.
  • High-Quality Video Output: Provides clear and detailed digital video.
  • Improved Image Quality: Noise reduction and color correction enhance the viewing experience.
  • Simplified System Design: Reduces component count and simplifies system integration.
  • Low Power Operation: Suitable for battery-powered devices.

Additional Details:

The TW2880 typically outputs digital video data in a standard format, such as ITU-R BT.656. It requires a clock signal for proper operation. The device also features on-chip PLL (Phase-Locked Loop) for clock generation. The TW2880's control registers can be accessed via a serial interface, such as I2C. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and register map. The decoder is available in a surface-mount package. Proper PCB layout is essential for optimal performance, particularly with respect to signal integrity and noise reduction. External components, such as termination resistors and decoupling capacitors, may be required. It offers anti-aliasing filters, ensuring high-quality video signals.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5093 $60.5093
3+ $49.6488 $148.9464
4+ $48.0965 $192.3860
5+ $46.5453 $232.7265
7+ $44.9942 $314.9594
9+ $40.3395 $363.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess