EN
  • EN
  • DE

TW2864C

Part No TW2864C
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841205-TW2864C
Ultra Librarian 3D Model Ultra Librarian TW2864C CAD Model

Description

The TW2864C is a high-performance, low-power multi-standard video decoder from Intersil (now Renesas). It's designed to decode analog video signals into digital video data, making it suitable for a wide range of video processing applications.

Applications:

  • Automotive infotainment systems: Used for displaying video from backup cameras and other video sources.
  • Surveillance systems: Decoding video feeds from analog security cameras.
  • Digital video recorders (DVRs): Converting analog video signals for digital storage.
  • Video capture cards: Enabling the capture of analog video for editing and processing on computers.
  • Portable media players: Displaying video content from analog sources.

Features:

  • Multi-standard video decoding: Supports NTSC, PAL, and SECAM standards.
  • High-resolution support: Decodes video signals up to D1 resolution (720x480 for NTSC, 720x576 for PAL).
  • Adaptive comb filter: Improves video quality by reducing cross-color and cross-luminance artifacts.
  • Automatic gain control (AGC): Optimizes the input signal level for best performance.
  • Brightness, contrast, and saturation control: Allows for adjusting video parameters.
  • Multiple analog video inputs: Supports composite, S-Video, and component video inputs.
  • Digital video output: Provides digital video output in various formats (e.g., ITU-R BT.656).
  • Low power consumption: Designed for power-sensitive applications.
  • I2C interface: Used for device configuration and control.

Benefits:

  • High-quality video decoding: Delivers clear and accurate video reproduction.
  • Versatile video input support: Accommodates a variety of analog video sources.
  • Flexible output options: Provides digital video output in industry-standard formats.
  • Easy integration: Simplifies system design with its I2C interface and compact package.
  • Low power consumption: Extends battery life in portable applications.

Additional Details:

The TW2864C typically operates from a 3.3V power supply. It includes internal clamping circuitry to protect against overvoltage conditions on the analog inputs. It also incorporates various synchronization and control signals for seamless integration with other video processing components. The adaptive comb filter is a key feature, significantly improving the quality of the decoded video by minimizing artifacts that are common in analog video signals. Different versions of the chip might have slight variations in supported features or specifications, so referring to the specific datasheet is always recommended. Consult the Renesas website for the most current datasheet and application notes.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess