EN
  • EN
  • DE

TW2668-MCLA2-GR

Part No TW2668-MCLA2-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841195-TW2668-MCLA2-GR
Ultra Librarian 3D Model Ultra Librarian TW2668-MCLA2-GR CAD Model

Description

The TW2668-MCLA2-GR, manufactured by Intersil Corporation, is a high-performance video decoder designed for advanced surveillance and automotive applications. This integrated circuit efficiently converts analog video signals into high-quality digital video, enabling clear and detailed image capture and processing.

Applications

  • Surveillance systems: Used in DVRs (Digital Video Recorders) and IP cameras for capturing and encoding video feeds.
  • Automotive applications: Integrated into car DVRs, rear-view cameras, and advanced driver-assistance systems (ADAS) for video processing.
  • Video conferencing systems: Used in video codecs for encoding analog video inputs.
  • Industrial video equipment: Employed in machine vision systems and other industrial applications requiring video capture.

Features

  • Multi-format video decoding: Supports NTSC, PAL, and SECAM standards, offering flexibility in video input formats.
  • High-resolution video output: Provides digital video output with resolutions up to D1 (720x480 for NTSC, 720x576 for PAL).
  • Integrated analog front-end (AFE): Includes an integrated AFE for analog video signal processing, simplifying system design.
  • Adaptive comb filter: Features a 2D comb filter for separating luminance (Y) and chrominance (C) signals, reducing cross-color and cross-luminance artifacts.
  • Automatic Gain Control (AGC): Ensures stable video signal levels for consistent performance.
  • Brightness, contrast, and saturation control: Allows adjustment of video parameters for optimal image quality.
  • Motion Adaptive Noise Reduction: Reduces temporal noise in video sequences.
  • Multiple CVBS inputs: Typically supports multiple composite video inputs.
  • Low power consumption: Designed for power-efficient operation, suitable for battery-powered applications.
  • I2C control interface: Allows easy configuration and control via an I2C serial interface.

Benefits

  • Enhanced image quality: Delivers clear and detailed digital video output for improved video analysis and monitoring.
  • Simplified system design: Integrated AFE reduces the need for external components, simplifying board layout and reducing BOM (Bill of Materials) costs.
  • Flexible video input: Supports multiple video standards, allowing compatibility with various video sources.
  • Improved noise reduction: Adaptive comb filter and noise reduction algorithms minimize video artifacts for better visual clarity.
  • Low power consumption: Enables energy-efficient video capture and processing, extending battery life in portable devices.
  • Easy integration: I2C interface facilitates straightforward configuration and control, simplifying system integration.

Additional Details

The TW2668-MCLA2-GR is typically packaged in a QFP (Quad Flat Package) for easy surface mounting. It operates on a 3.3V power supply. Specific electrical characteristics include input impedance, output voltage levels, and power consumption details, which can be found in the device datasheet. Proper heat dissipation and signal integrity techniques should be employed in the design to ensure optimal performance.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess