The LPV7215MGX is a low-power, single-supply, rail-to-rail input and output operational amplifier (op-amp) from Intersil Corporation. This op-amp is designed for applications requiring low power consumption and wide input voltage range. It is part of the LPV7215 family, known for its excellent performance in battery-powered and portable devices.
Applications:
- Battery-powered instruments
- Portable medical devices
- Sensor signal conditioning
- Low-power audio amplifiers
- Active filters
Features:
- Low supply current: 450nA (typical)
- Single-supply operation: 2.5V to 5.5V
- Rail-to-rail input and output
- Gain bandwidth product: 84 kHz
- Slew rate: 0.04 V/µs
- Operating temperature range: -40°C to +85°C
- Small package options: MSOP-8
Benefits:
- Extended Battery Life: The ultra-low supply current minimizes power consumption, extending battery life in portable applications.
- Wide Input Voltage Range: The rail-to-rail input allows the op-amp to process signals close to the supply rails, maximizing the dynamic range.
- Versatile Performance: The gain bandwidth product and slew rate provide adequate performance for a variety of signal conditioning and amplification tasks.
- Ease of Use: Single-supply operation simplifies circuit design and reduces the number of external components required.
- Compact Size: The small MSOP-8 package allows for space-saving designs.
Technical Specifications:
The LPV7215MGX operates on a single supply voltage ranging from 2.5V to 5.5V. It has a typical supply current of 450nA and a gain bandwidth product of 84 kHz. The slew rate is 0.04 V/µs. The operating temperature range is -40°C to +85°C. It is available in a MSOP-8 package. The op-amp features rail-to-rail input and output, allowing it to process signals close to the supply rails.