EN
  • EN
  • DE

ISL6255HRZ-T

Part No ISL6255HRZ-T
Manufacturer Intersil Corporation
Catalog Misc Products
Description Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826247-ISL6255HRZ-T
Ultra Librarian 3D Model Ultra Librarian ISL6255HRZ-T CAD Model

Description

The ISL6255HRZ-T is a highly integrated system power management IC designed by Intersil Corporation (now Renesas) primarily for notebook computers. It combines battery charging, system power control, and protection features into a single chip. It supports multiple battery chemistries, including Lithium-ion (Li-ion) and Lithium-ion polymer (Li-ion polymer), and offers programmable settings for optimized charging and system operation.

Applications:

  • Notebook Computers: Primary power management and battery charging.
  • Portable Devices: System power control in various portable devices.
  • Tablet PCs: Power management for tablets.
  • Mobile Workstations: Power control in high-performance mobile workstations.
  • Industrial Computing: Battery charging and power management in industrial computers.

Features:

  • Battery Charging: Integrated battery charger for Li-ion and Li-ion polymer batteries.
  • System Power Control: Manages system power distribution and sequencing.
  • SMBus Interface: Allows for programmable settings and monitoring.
  • Input Overvoltage Protection: Protects against high input voltage.
  • Output Overvoltage Protection: Prevents overvoltage on the battery and system.
  • Overcurrent Protection: Protects against excessive current draw.
  • Short-Circuit Protection: Safeguards against short circuits.
  • Thermal Shutdown: Prevents overheating of the IC.

Benefits:

  • Integrated Solution: Combines multiple functions into a single chip, reducing component count.
  • Efficient Power Management: Optimizes power distribution and reduces power consumption.
  • Safe Charging: Provides comprehensive protection features for battery safety.
  • Programmable Settings: Allows for customized charging and system operation.
  • Improved Reliability: Enhances system reliability with integrated protection.
  • Simplified Design: Simplifies design with its high level of integration.

The ISL6255HRZ-T is designed to provide a comprehensive power management solution for portable devices, particularly notebook computers. Its integrated features, programmable settings, and robust protection capabilities make it a versatile and reliable choice for system power control and battery charging applications.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,775 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess