EN
  • EN
  • DE

HC55140IB

Part No HC55140IB
Manufacturer Intersil Corporation
Catalog Interface - Telecom
Description Low Power Universal SLIC Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1178852-HC55140IB
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HC55140IB CAD Model

Description

The Intersil HC55140IB is a monolithic integrated circuit designed for SLIC (Subscriber Line Interface Circuit) applications in telecommunications. It interfaces directly with the telephone line and provides essential functions for connecting analog telephone sets to digital switching systems. This device is optimized for low power consumption and robust performance in demanding telecommunication environments.

Applications:

  • Central Office (CO) switches
  • Private Branch Exchange (PBX) systems
  • Voice over Internet Protocol (VoIP) gateways
  • Digital Loop Carrier (DLC) systems
  • Line cards in telecommunication equipment

Features:

  • Low power consumption in both active and idle states, crucial for minimizing energy costs in large-scale deployments.
  • Integrated ringing generation, eliminating the need for external ringing circuitry.
  • Battery feed and supervision capabilities, providing power to the telephone set and monitoring line conditions.
  • Overvoltage protection, safeguarding the device and connected equipment from surges and lightning strikes.
  • Two-wire to four-wire conversion, enabling seamless integration with digital switching systems.
  • Loop current detection, allowing for accurate monitoring of line status.
  • Programmable parameters, allowing customization for specific application requirements.

Benefits:

  • Reduced system cost due to integrated functionality, minimizing the need for external components.
  • Improved system reliability through robust design and overvoltage protection.
  • Lower power consumption, reducing operating expenses and environmental impact.
  • Simplified design and manufacturing processes, accelerating time-to-market.
  • Enhanced system performance with accurate loop current detection and programmable parameters.

Additional Details:

The HC55140IB operates from a single power supply. The device includes on-chip diagnostics, allowing for easy testing and troubleshooting. It is typically available in a surface-mount package, suitable for automated assembly processes. The HC55140 family are designed to meet various international telecommunication standards.

You May Also Be Interested in

Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess