EN
  • EN
  • DE

EL6196ACL

Part No EL6196ACL
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description Laser Diode Driver with Waveform Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1171391-EL6196ACL
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL6196ACL CAD Model

Description

The EL6196ACL is a highly integrated DSL (Digital Subscriber Line) Line Driver from Intersil Corporation. It's designed to deliver high-performance transmission capabilities for various DSL applications, including ADSL2+ and VDSL2. The primary function of the EL6196ACL is to amplify and transmit the DSL signal over the telephone line with minimal distortion and maximum efficiency.

Applications

  • ADSL2+ Line Driver: Used in ADSL2+ modems and central office equipment.
  • VDSL2 Line Driver: Utilized in VDSL2 modems and network interfaces.
  • DSL CPE (Customer Premises Equipment): Integrated into modems and routers for residential and business use.
  • DSL Central Office Equipment: Deployed in telecommunications infrastructure to provide DSL services.
  • Repeaters: Can be used in DSL repeaters to extend the reach of DSL signals.

Features

  • High Output Power: Delivers sufficient power to drive the DSL signal over long distances.
  • Low Distortion: Minimizes signal distortion for improved data transmission quality.
  • High Efficiency: Operates with high power efficiency to reduce energy consumption and heat dissipation.
  • Adjustable Output Current: Allows optimization for different line conditions and DSL standards.
  • Integrated Protection Features: Includes protection against over-voltage, over-current, and short circuits.

Benefits

  • Improved DSL Performance: Enhances data rates and signal quality in DSL systems.
  • Extended Reach: Enables DSL signals to travel over longer distances without significant degradation.
  • Reduced Power Consumption: Lowers energy costs and minimizes heat generation.
  • Increased System Reliability: Protection features safeguard the device and connected components from damage.
  • Simplified Design: Integration simplifies the design process for DSL equipment manufacturers.

Additional Details

The EL6196ACL is typically packaged in a thermally enhanced package to facilitate heat dissipation. It operates from a single supply voltage. Specific electrical characteristics include output power levels that meet ADSL2+ and VDSL2 specifications, low total harmonic distortion (THD), and high signal-to-noise ratio (SNR). The datasheet provides detailed specifications on these and other parameters. It's crucial to consult the datasheet for specific design guidelines and application notes to ensure proper operation and optimal performance. The EL6196ACL is a critical component in DSL infrastructure, enabling high-speed internet access for residential and business users.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess