EN
  • EN
  • DE

CS82C54-50187J

Part No CS82C54-50187J
Manufacturer Intersil Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821045-CS82C54-50187J
Ultra Librarian 3D Model Ultra Librarian CS82C54-50187J CAD Model

Description

The CS82C54-50187J is a programmable interval timer (PIT) manufactured by Intersil Corporation. It is a versatile component used for generating accurate timing signals and controlling various events in microprocessor-based systems. This timer offers three independent 16-bit counters that can be configured in different modes to suit a wide range of applications.

Applications

  • Real-time clock (RTC) implementations.
  • Frequency generation.
  • Event counting.
  • Motor speed control.
  • Peripheral timing control.

Features

  • Three independent 16-bit counters.
  • Six programmable operating modes.
  • Binary or BCD counting.
  • Read-back capability.
  • Compatible with Intel microprocessors.

Benefits

  • Precise timing control: Allows for accurate generation of timing signals.
  • Versatile functionality: Can be configured for a variety of timing applications.
  • Simplified system design: Reduces the need for external timing components.
  • Easy integration: Compatible with standard microprocessor interfaces.

Additional Details

The CS82C54-50187J operates from a 5V power supply and is typically packaged in a ceramic DIP (dual in-line package). It communicates with the microprocessor through a standard parallel interface. The operating modes include interrupt on terminal count, programmable one-shot, rate generator, square wave generator, software-triggered strobe, and hardware-triggered strobe. Proper configuration and initialization are necessary to achieve the desired timing behavior.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess