EN
  • EN
  • DE

LM3S6C11-IBZ80-A1

Part No LM3S6C11-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C11
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341965-LM3S6C11-IBZ80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IBZ80-A1 CAD Model

Description

The LM3S6C11-IBZ80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a broad range of applications that demand low power consumption and advanced communication capabilities. This versatile MCU is part of the Stellaris® family, which is renowned for its integration of smart connectivity solutions and robust architecture.

Key Features:

  • Core: The core of the LM3S6C11-IBZ80-A1 is an ARM® Cortex™-M3 processor, which operates at a maximum frequency of 50 MHz. This 32-bit RISC core offers exceptional computational performance while maintaining energy efficiency, making it ideal for battery-powered devices and energy-sensitive applications.
  • Memory: This MCU comes with a generous memory provision, including 256KB of Flash memory and 64KB of SRAM. This ample memory capacity allows for sophisticated programming and data storage, suitable for complex algorithms and user applications.
  • I/O and Peripherals: A wide array of peripherals is integrated into the LM3S6C11-IBZ80-A1, including multiple serial communication interfaces such as UART, SSI, I2C, and USB. Additionally, it is equipped with a 10-bit Analog-to-Digital Converter (ADC), PWM outputs, and General-Purpose Input/Output (GPIO) pins that provide flexibility in interfacing with external hardware.
  • Power Management: The MCU features advanced power management techniques with multiple sleep modes to minimize power consumption during idle periods. This is essential for extending the battery life of portable devices.
  • Package: The device is packaged in a 108-BGA (IBZ) form factor, which is optimized for compact PCB layouts and space-constrained applications.
  • Reliability and Quality: Texas Instruments is known for its commitment to quality and reliability, and the LM3S6C11-IBZ80-A1 is no exception. It is designed to meet the stringent industrial standards, ensuring stable operation across diverse environmental conditions.

Applications:

The LM3S6C11-IBZ80-A1 is suitable for a wide range of applications, particularly where efficient data processing and connectivity are required. It is ideal for industrial control systems, home automation, point-of-sale machines, medical devices, and other embedded systems that demand reliable performance and low power consumption.

With its robust feature set and Texas Instruments' support, the LM3S6C11-IBZ80-A1 MCU is a compelling choice for designers looking to build sophisticated and power-conscious devices.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess