The CDP1824D3 is a 32-word x 8-bit Static RAM designed for use with the CDP1802 Microprocessor family, manufactured by Intersil Corporation. It serves as a high-speed, low-power memory component within microprocessor systems, providing temporary data storage for program execution and data manipulation. Its static nature eliminates the need for refresh cycles, simplifying system design and reducing overhead.
Applications
- Memory for CDP1802 based Microprocessor Systems.
- Embedded systems requiring small, fast RAM.
- Industrial control systems.
- Aerospace applications.
- Data logging applications.
Features
- 32-word x 8-bit organization.
- Static RAM - no refresh required.
- Low power consumption.
- TTL compatible inputs and outputs.
- Fast access time.
Benefits
- Directly compatible with CDP1802 Microprocessor.
- Simplified memory interface.
- Reduced system power requirements.
- Improved system performance due to fast access time.
- Enhanced reliability due to static design.
Technical Specifications
The CDP1824D3 operates on a single +5V power supply. It interfaces directly with the CDP1802's address, data, and control buses. The chip select input allows for memory expansion by enabling multiple RAM chips to be used in the same system. Detailed timing and electrical characteristics are available in the Intersil datasheet. The package type is typically a DIP.