EN
  • EN
  • DE

CD82C59A-5

Part No CD82C59A-5
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description CMOS Priority Interrupt Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1160440-CD82C59A-5
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD82C59A-5 CAD Model

Description

The CD82C59A-5 is a Programmable Interrupt Controller (PIC) manufactured by Intersil. It is designed to manage interrupt requests from multiple peripheral devices and prioritize them for the CPU. This component is crucial in systems requiring efficient handling of various interrupt signals, ensuring timely responses to critical events. The CD82C59A-5 supports eight interrupt inputs and can be cascaded to handle up to 64 interrupts. Note that the part is listed as End-Of-Life, meaning it is no longer in production and may be difficult to source.

Applications

  • Industrial Control Systems
  • Data Acquisition Systems
  • Embedded Systems
  • Robotics
  • Process Control

Features

  • Interrupt Inputs: 8 Independent Interrupt Inputs
  • Cascadability: Can be cascaded to handle up to 64 interrupts
  • Priority Resolution: Fully programmable interrupt priority
  • Interrupt Masking: Individual masking of interrupt requests
  • Operating Voltage: 5V
  • Package Type: DIP (Dual In-line Package)

Benefits

  • Efficient Interrupt Handling: Simplifies interrupt management in complex systems.
  • Programmable Priority: Allows for customization of interrupt priorities based on system requirements.
  • Reduced CPU Overhead: Offloads interrupt handling from the CPU, improving system performance.
  • Flexibility: Adaptable to a wide range of interrupt-driven applications.
  • Compatibility: Designed to interface with a variety of microprocessors and microcontrollers.

Additional Details

The CD82C59A-5 operates on a 5V power supply and is typically available in a DIP package, which facilitates easy prototyping and board assembly. It supports various interrupt modes, including fully nested mode, rotating priority mode, and polled mode. The device's internal registers allow for programming of interrupt priorities, masking of individual interrupt inputs, and reading the status of pending interrupts. Proper configuration of the interrupt controller is crucial for reliable system operation. Due to its EOL status, consider direct replacements or newer generation interrupt controllers for new designs.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess