EN
  • EN
  • DE

CD22203E

Part No CD22203E
Manufacturer Intersil Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V Low Power DTMF Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1159512-CD22203E
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD22203E CAD Model

Description

The Intersil CD22203E is a quad differential line driver and receiver designed for high-speed data transmission over balanced lines. This IC is commonly used in RS-422 and RS-485 communication systems, providing robust and reliable data transfer in noisy environments. It is designed to meet the stringent requirements of industrial and commercial applications, offering excellent noise immunity and signal integrity.

Applications

  • RS-422 communication systems
  • RS-485 communication systems
  • Industrial control networks
  • Data acquisition systems
  • Point-of-sale (POS) terminals

Features

  • Quad differential line driver and receiver
  • Meets RS-422 and RS-485 standards
  • High data transmission rates
  • Excellent noise immunity
  • Thermal shutdown protection
  • Short-circuit protection

Benefits

  • Reliable data transmission in noisy environments
  • Extended communication distances
  • Reduced electromagnetic interference (EMI)
  • Protection against overloads and short circuits
  • Increased system uptime
  • Simplified system design

Additional Details

The CD22203E features four independent driver and receiver channels, allowing for simultaneous transmission and reception of data. Its high output drive capability ensures reliable communication over long distances. The receiver inputs have high impedance, minimizing loading effects on the transmission line. The device also includes built-in protection features such as thermal shutdown and short-circuit protection, safeguarding the IC from damage due to overloads or short circuits. The CD22203E operates from a single 5V power supply and is available in various package options, including DIP and SOIC.

The Intersil CD22203E is designed for robust and reliable performance in harsh industrial environments. Its differential signaling technique provides excellent noise immunity, ensuring accurate data transmission even in the presence of significant electrical noise. The device's high data transmission rates enable fast and efficient communication, improving overall system performance. The inclusion of protection features enhances the reliability of the system and reduces the risk of component failure.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess