EN
  • EN
  • DE

CA3086M96

Part No CA3086M96
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description General Purpose NPN Transistor Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158702-CA3086M96
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3086M96 CAD Model

Description

The CA3086M96 is a monolithic silicon integrated circuit array of five general-purpose NPN transistors manufactured by Intersil (now Renesas). Due to its end-of-life status, specific detailed documentation may be limited. However, based on available resources and its general purpose nature, the following description can be provided.

The CA3086 consists of five independent, electrically similar NPN transistors on a single chip. This allows for close matching of transistor characteristics and excellent thermal tracking, making it suitable for applications requiring differential amplifiers, current mirrors, and other analog circuits.

Applications

  • Differential Amplifiers: Used for amplifying small differential signals.
  • Current Mirrors: Used for generating stable current sources.
  • Sense Amplifiers: Used to detect small voltage differences.
  • Instrumentation Amplifiers: Used for high-precision amplification of sensor signals.
  • Analog Switches: Used as voltage controlled switches.

Features

  • Five Independent NPN Transistors: Provides flexibility in circuit design.
  • Monolithic Construction: Ensures close matching of transistor characteristics.
  • Excellent Thermal Tracking: Minimizes the effect of temperature variations on circuit performance.
  • High Frequency Operation: Suitable for applications requiring fast switching speeds.
  • Wide Operating Voltage Range: Can operate over a range of supply voltages.

Benefits

  • Improved Circuit Performance: Close matching and thermal tracking enhance circuit stability and accuracy.
  • Reduced Component Count: Integrates multiple transistors into a single package.
  • Simplified Circuit Design: Easier to implement complex analog functions.
  • Cost Savings: Reduced component count and assembly costs.
  • Space Savings: Compact package minimizes board space requirements.

The CA3086M96 is packaged in an SO-14 (Small Outline) package. Key specifications typically include a collector-emitter breakdown voltage (BVCEO) of around 15V, a collector current (IC) of up to 50mA, and a transition frequency (fT) in the range of 100-200 MHz. The close matching of transistor parameters makes it ideal for circuits where precise control of current and voltage relationships is critical. The 'M96' suffix usually indicates a specific packaging configuration or revision. Due to its age and end-of-life status, finding replacements or alternative parts is generally recommended for new designs.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess