EN
  • EN
  • DE

CA1523E

Part No CA1523E
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description Voltage Regulator Control Circuit for Variable Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158647-CA1523E
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA1523E CAD Model

Description

The CA1523E is a monolithic operational amplifier from Intersil Corporation. Given its 'END - OF - LIFE' status, it is likely a mature or obsolete component. It was primarily designed for use in applications requiring high gain and input impedance. While newer amplifiers may offer superior performance in certain areas, the CA1523E served as a reliable solution for many applications during its production lifespan.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Voltage comparators
  • Audio preamplifiers
  • Signal conditioning circuits

Features

  • High Open-Loop Gain: The CA1523E is characterized by its high open-loop voltage gain, which allows for precise amplification of weak signals.
  • High Input Impedance: Its high input impedance minimizes loading effects on the signal source, ensuring accurate signal reproduction.
  • Low Input Bias Current: The amplifier exhibits low input bias current, reducing errors caused by current flowing into the input terminals.
  • Wide Supply Voltage Range: It can operate over a wide range of supply voltages, providing flexibility in system design.
  • Internal Compensation: Many versions of the CA1523E include internal frequency compensation, which simplifies circuit design by eliminating the need for external compensation components.
  • Short-Circuit Protection: Some versions of the CA1523E may incorporate short-circuit protection to prevent damage to the amplifier in the event of an output short circuit.
  • Package Options: Available in various package options, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), to suit different board layouts and assembly requirements.

Benefits

  • Precise Amplification: High open-loop gain enables accurate amplification of low-level signals, making it suitable for sensitive measurement applications.
  • Minimal Loading Effects: High input impedance minimizes signal attenuation and distortion caused by the amplifier's input circuitry.
  • Reduced Errors: Low input bias current reduces errors in the output signal caused by current leakage into the input terminals.
  • Design Flexibility: Wide supply voltage range allows for use in a variety of systems with different power supply requirements.
  • Simplified Circuit Design: Internal compensation eliminates the need for external compensation components, simplifying circuit design and reducing component count.
  • Robust Protection: Short-circuit protection prevents damage to the amplifier in the event of output faults, enhancing system reliability.

Due to its end-of-life status, new designs should consider alternative operational amplifiers. However, the CA1523E may still be used in existing systems or for repair purposes where a direct replacement is required. Consult datasheets for specific electrical characteristics and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Rohm Semiconductor
Zener diode
Lowest to $1.5847
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess