The 3N200 is an N-Channel enhancement-mode MOSFET manufactured by Intersil Corporation. This transistor is designed for high-speed switching and amplification applications. Its characteristics make it suitable for use in various analog and digital circuits.
Applications
- High-speed switching circuits
- Amplifiers for RF and video signals
- Analog switches
- Chopper circuits
- Portable communication devices
Features
- N-Channel enhancement mode MOSFET
- High transconductance
- Low input capacitance
- Fast switching speed
- High input impedance
Benefits
- Enables efficient high-speed switching
- Provides excellent gain in amplifier circuits
- Minimizes signal distortion due to low capacitance
- Reduces power consumption in switching applications
- Simplifies circuit design with high input impedance
Additional Details
The 3N200 MOSFET has a gate-source breakdown voltage typically around 20V. The drain-source breakdown voltage is typically 30V. The continuous drain current is around 30mA. The power dissipation is about 200mW. It's commonly available in TO-92 packaging. This MOSFET's low on-resistance makes it efficient in switching applications. The fast switching speed makes it desirable for high frequency operations. Its high input impedance ensures minimal loading on the driving circuit.