The SMC11006653FLF is a thick film chip resistor manufactured by International Resistive Company (IRC). This surface mount resistor is designed for general purpose applications in electronic circuits, providing a stable and reliable resistance value.
Applications:
- Current limiting
- Voltage division
- Pull-up/pull-down resistors
- Feedback resistors
- General circuit applications
Features:
- Thick film construction
- Surface mount technology (SMT)
- High stability
- Small size
- RoHS compliant
Benefits:
- Precise resistance value
- Reliable performance
- Easy to integrate into circuit boards
- Compact design for space-saving
- Environmentally friendly
Specifications:
The SMC11006653FLF resistor typically has a resistance value in the range of ohms to megaohms, depending on the specific configuration. It features a tolerance of ±1% or ±5%, ensuring accurate resistance values. The temperature coefficient of resistance (TCR) is usually ±100 ppm/°C or ±200 ppm/°C, indicating the change in resistance with temperature. The power rating is typically 0.1W or 0.125W, depending on the size and construction of the resistor. This chip resistor is designed for surface mount assembly, simplifying manufacturing processes. The part is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, or cadmium.
IRC’s SMC series of resistors are known for their reliability and stability in various operating conditions. The thick film construction ensures consistent performance and long-term reliability. The small size of the resistor allows for high-density placement on circuit boards, saving valuable space. These resistors are suitable for a wide range of applications, including consumer electronics, industrial equipment, and telecommunications.