EN
  • EN
  • DE

RC55DLF255RCA

Part No RC55DLF255RCA
Manufacturer International Resistive
Catalog Custom Parts (N - R)
Description Metal Film Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227758-RC55DLF255RCA
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC55DLF255RCA CAD Model

Description

The RC55DLF255RCA is a precision metal film resistor manufactured by International Resistive. This type of resistor is known for its high stability, low temperature coefficient, and tight tolerance, making it suitable for precision applications where accurate and consistent resistance is critical.

Applications

  • Precision Instrumentation: Used in test and measurement equipment, such as multimeters, oscilloscopes, and signal generators, where accurate resistance values are essential.
  • Medical Equipment: Employed in medical devices, such as patient monitoring systems and diagnostic equipment, where reliability and precision are crucial.
  • Audio Equipment: Used in high-end audio amplifiers and preamplifiers to maintain signal fidelity and minimize distortion.
  • Aerospace and Defense: Utilized in aerospace and defense systems where high reliability and performance under extreme conditions are required.
  • Industrial Control Systems: Used in industrial control systems for accurate current and voltage sensing.

Features

  • Metal Film Construction: Provides excellent stability and low noise characteristics.
  • Tight Tolerance: Offers a very tight resistance tolerance, typically 0.1% or better, ensuring accurate resistance values.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient of resistance (TCR), minimizing resistance changes with temperature variations.
  • High Stability: Maintains its resistance value over long periods of time, providing reliable performance.
  • Axial Leads: Features axial leads for easy through-hole mounting.
  • Flameproof Coating: Coated with a flameproof material for added safety.

Benefits

  • Accurate Resistance: Provides precise resistance values for accurate circuit performance.
  • Stable Performance: Maintains its resistance value over time and temperature, ensuring consistent performance.
  • Reliable Operation: Offers high reliability and long-term stability, minimizing the risk of failure.
  • Low Noise: Exhibits low noise characteristics, making it suitable for sensitive applications.
  • Safe Operation: The flameproof coating provides added safety in case of overloads.

Additional Details

The RC55DLF255RCA has a resistance value of 255 ohms. The power rating is typically 0.25W or 0.5W, depending on the specific model. The operating temperature range is typically -55°C to +155°C. Refer to the datasheet for the specific resistance tolerance, TCR, power rating, and other detailed technical specifications.

You May Also Be Interested in

PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NANYA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess