EN
  • EN
  • DE

QRC1284-131-KM

Part No QRC1284-131-KM
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965320-QRC1284-131-KM
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QRC1284-131-KM CAD Model

Description

The QRC1284-131-KM is a precision resistor manufactured by International Resistive Company (IRC). It is part of their QRC series known for its high stability and reliability. These resistors are designed for applications requiring precise resistance values and minimal drift over time and temperature.

Applications

  • Precision instrumentation: Used in test and measurement equipment where accuracy is critical.
  • Medical devices: Employed in medical instruments requiring precise current and voltage control.
  • Aerospace and defense: Suitable for high-reliability applications in aerospace and defense systems.
  • Automotive electronics: Utilized in critical automotive control systems requiring stable and accurate resistance values.
  • Industrial control systems: Integrated into industrial automation and control equipment for precise feedback and control.

Features

  • High stability: Offers excellent long-term stability under various operating conditions.
  • Low temperature coefficient of resistance (TCR): Minimizes resistance changes with temperature variations.
  • Tight tolerance: Provides precise resistance values with minimal deviation.
  • Low noise: Generates minimal electrical noise, crucial for sensitive applications.
  • Excellent load life stability: Maintains its resistance value even under continuous load.

Benefits

  • Improved accuracy: Provides highly accurate and stable resistance values, enhancing the performance of critical circuits.
  • Enhanced reliability: Ensures reliable operation in demanding environments, reducing the risk of system failure.
  • Reduced drift: Minimizes resistance drift over time and temperature, maintaining consistent performance.
  • Minimized noise: Reduces electrical noise in sensitive circuits, improving signal integrity.
  • Extended lifespan: Offers a long lifespan due to its robust construction and high-quality materials.

Additional Details

The QRC1284-131-KM is likely a wirewound or thin film resistor, depending on the exact specifications. The IRC datasheet for this part number should be consulted for specific details such as resistance value, tolerance, TCR, power rating, and operating temperature range. The resistor is designed for through-hole mounting. It conforms to RoHS standards, ensuring it is lead-free and environmentally friendly. Further research may be necessary to determine the exact resistance value based on the part number suffix.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess