EN
  • EN
  • DE

PW222000JLF

Part No PW222000JLF
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Description Wirewound Resistors - Through Hole 200 OHM 5% 22W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086234-PW222000JLF
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PW222000JLF CAD Model

Description

The PW222000JLF is a wirewound resistor manufactured by International Resistive. These resistors are commonly used in various electronic circuits for current limiting, voltage division, and load applications. Wirewound resistors are known for their high precision and ability to handle relatively high power levels.

Applications

  • Power Supplies: Used as current-limiting resistors or bleeder resistors in power supply circuits.
  • Audio Amplifiers: Employed in audio amplifiers for biasing and gain control.
  • Motor Control Circuits: Utilized in motor control circuits for current sensing and limiting.
  • Testing and Measurement Equipment: Incorporated in precision test equipment for accurate resistance values.

Features

  • High Precision: Offers tight tolerance on resistance value for accurate circuit performance.
  • High Power Rating: Capable of dissipating significant power without overheating.
  • Low Temperature Coefficient: Maintains stable resistance value over a wide temperature range.
  • Flameproof Coating: Provides protection against fire hazards in case of overload.
  • Robust Construction: Designed for durability and long-term reliability.

Benefits

  • Accurate Circuit Performance: Ensures precise current and voltage control in electronic circuits.
  • Reliable Operation: Provides stable performance under varying operating conditions.
  • Safe Operation: Reduces the risk of fire hazards due to overload conditions.
  • Long Service Life: Minimizes the need for frequent replacements.

The PW222000JLF wirewound resistor typically consists of a resistive wire wound around a ceramic core and coated with a protective insulation material. The 'J' in the part number usually indicates a 5% tolerance. For detailed specifications, including the exact resistance value, power rating, tolerance, temperature coefficient, and dimensions, refer to the manufacturer's datasheet. Proper selection of the resistor's power rating is essential to prevent overheating and ensure reliable operation in the intended application.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess