EN
  • EN
  • DE

CHP110039R0JLF

Part No CHP110039R0JLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description Melf Resistors CHP-1-100-39R0-J-LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051987-CHP110039R0JLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP110039R0JLF CAD Model

Description

The CHP110039R0JLF is a thick film chip resistor manufactured by International Resistive. It is designed for general-purpose applications in a wide array of electronic devices.

Applications

  • Current Sensing: Used to measure current flow in circuits.
  • Voltage Regulation: Implemented in voltage regulator circuits.
  • Signal Attenuation: Provides attenuation in signal processing applications.
  • LED Lighting: Used for current limiting in LED circuits.
  • Power Supplies: Provides necessary resistance in power supply circuits.

Features

  • Thick Film Construction: Offers stable and reliable performance.
  • Surface Mount Technology (SMT): Allows for automated assembly on PCBs.
  • Compact Size: Saves valuable board space.
  • High Stability: Maintains resistance value under varying conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Accurate Current Measurement: Provides reliable current sensing capabilities.
  • Stable Voltage Regulation: Ensures consistent voltage levels in circuits.
  • Miniaturized Designs: Enables compact and efficient circuit layouts.
  • Long-Term Reliability: Offers consistent performance over its operational life.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The CHP110039R0JLF has a resistance value of 39 ohms. The 'JLF' at the end of the part number signifies specific characteristics related to packaging and tolerance. Consult the International Resistive datasheet for detailed electrical characteristics, including power rating, resistance tolerance, temperature coefficient of resistance (TCR), and operating temperature range. Proper surface mount soldering techniques are crucial for reliable connectivity.

These resistors are suitable for a variety of applications due to their stable performance and small size. Ensure that the power rating of the resistor is adequate for the specific application to prevent overheating and potential component failure. Reference the manufacturer’s datasheet for proper soldering guidelines and recommended PCB land patterns to ensure optimal performance and reliability.

The temperature coefficient of resistance (TCR) indicates how much the resistance changes with temperature. A low TCR is desirable for applications where stable resistance is needed over a wide temperature range. Proper design and component selection ensure optimal circuit functionality and longevity.

You May Also Be Interested in

Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Rockwell
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess