EN
  • EN
  • DE

CHP1/2100R100FLF

Part No CHP1/2100R100FLF
Manufacturer International Resistive
Catalog Custom Parts (B - D)
Description Melf Resistors CHP-1/2-100-R100-F-LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160703-CHP1/2100R100FLF
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHP1/2100R100FLF CAD Model

Description

The CHP1/2100R100FLF is a thick film chip resistor manufactured by International Resistive Company (IRC). This resistor is designed for surface mount applications and offers excellent stability and reliability in various electronic circuits. It features a resistance value of 100 ohms and a power rating of 0.5 Watts.

Applications:

  • Power Supplies: Used as current limiting or voltage dropping resistors in power supply circuits.
  • Consumer Electronics: Found in various consumer electronic devices like televisions, audio equipment, and mobile phones.
  • Automotive Electronics: Employed in automotive control systems, sensor circuits, and lighting applications.
  • Industrial Equipment: Used in industrial control systems, instrumentation, and automation equipment.
  • Medical Devices: Incorporated in medical equipment such as patient monitoring systems and diagnostic devices.

Features:

  • Thick Film Technology: Utilizes thick film resistive element for stable and reliable performance.
  • Surface Mount Design: Designed for surface mount assembly, saving board space and reducing manufacturing costs.
  • High Power Rating: Offers a power rating of 0.5 Watts, suitable for moderate power applications.
  • Tight Tolerance: Features a tolerance of 1%, ensuring accurate resistance values.
  • Small Size: Compact size allows for high-density circuit designs.

Benefits:

  • High Reliability: Provides stable and reliable performance in demanding environments.
  • Space Saving: Surface mount design saves valuable board space.
  • Cost Effective: Offers a cost-effective solution for general purpose resistor applications.
  • Accurate Resistance: Tight tolerance ensures accurate resistance values in critical circuits.
  • Wide Range of Applications: Suitable for a wide variety of applications in different industries.

The CHP1/2100R100FLF chip resistor is typically available in standard EIA case sizes. The operating temperature range and voltage rating are important parameters to consider when selecting this resistor for a specific application. Refer to the manufacturer's datasheet for detailed specifications, including temperature coefficient of resistance (TCR) and long-term stability data. Proper soldering techniques are essential for reliable performance in surface mount applications.

You May Also Be Interested in

Chilisin
Lowest to $0.0021
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
Chilisin
Lowest to $0.0019
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
C&K Components
Need more? Email Us
TDK Corporation
Lowest to $0.5994
ACX
Lowest to $0.1640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess