The CHC-CC0910A-01-50R0-J is a precision current sensing resistor manufactured by International Resistive Company (IRC). This resistor is designed for applications requiring accurate current measurement and control, offering a low resistance value and high precision.
Applications
- Power supplies.
- Motor control circuits.
- Battery management systems.
- Current monitoring in electronic devices.
- Automotive electronics.
Features
- Low resistance value: 50 milliohms (50R0).
- High precision with a tolerance of ±5%.
- Low Temperature Coefficient of Resistance (TCR).
- High power rating.
- Surface mount design.
- RoHS compliant.
Benefits
- Enables accurate current measurement due to its low resistance and high precision.
- Provides stable performance over a wide temperature range due to its low TCR.
- Suitable for high-power applications due to its robust design and power rating.
- Easy to integrate into circuit boards with its surface mount design.
- Environmentally friendly due to RoHS compliance.
Additional Details
The CHC-CC0910A-01-50R0-J is commonly used in applications where precise current sensing is critical for optimal performance and protection of electronic circuits. It is built using high-quality materials to ensure reliability and long-term stability. Its small form factor allows for space-saving designs in compact electronic devices. The specific power rating, TCR value, and detailed specifications can be found in the official datasheet provided by International Resistive Company.
When selecting a current sensing resistor, it's important to consider the required accuracy, power rating, and operating temperature range. The CHC-CC0910A-01-50R0-J provides a good balance of these characteristics, making it a suitable choice for a variety of current sensing applications. Its robust construction also ensures reliable performance in demanding environments.