EN
  • EN
  • DE

IRL3705PBF

Part No IRL3705PBF
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-220A
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 718728-IRL3705PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRL3705PBF CAD Model

Description

The IRL3705PBF is a power MOSFET from International Rectifier (now Infineon Technologies). It's an N-channel MOSFET designed for high-current, high-speed switching applications. The device features a low on-resistance (RDS(on)), which minimizes power dissipation and improves efficiency. Its logic-level gate drive makes it suitable for use in microcontroller-based systems. The IRL3705PBF is available in a TO-220 package, which provides excellent thermal performance.

Applications

  • DC-DC converters
  • Motor control
  • Power inverters
  • Load switching
  • Synchronous rectification

Features

  • N-Channel MOSFET
  • Voltage Rating: 55V
  • Current Rating: 120A
  • RDS(on): 8 mΩ (typical)
  • Logic-Level Gate Drive

Benefits

  • High efficiency due to low RDS(on)
  • Easy to drive with logic-level signals
  • High current handling capability
  • Fast switching speed
  • Reduced power dissipation

Additional Details

The IRL3705PBF power MOSFET is designed to provide efficient and reliable switching performance in a wide range of applications. The low on-resistance minimizes conduction losses, resulting in higher efficiency and reduced heat generation. The logic-level gate drive allows the MOSFET to be directly driven by microcontrollers and other low-voltage control circuits. The high current handling capability makes it suitable for driving large loads. The fast switching speed minimizes switching losses and improves overall system performance. The TO-220 package provides excellent thermal performance, allowing the MOSFET to dissipate heat effectively. The IRL3705PBF is commonly used in DC-DC converters to improve efficiency and reduce size. It is also used in motor control applications to provide precise control of motor speed and torque. In power inverters, the IRL3705PBF is used to switch DC power to AC power efficiently. The MOSFET's ability to handle high currents and switch quickly makes it an ideal choice for these applications. The device is also widely used in load switching applications to control the flow of power to various loads. The IRL3705PBF is a robust and reliable power MOSFET that provides excellent performance in a variety of switching applications.

The IRL3705PBF is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. It is also available in alternative packages to suit different application requirements. The device's datasheet provides detailed information on its electrical characteristics, thermal performance, and application circuits. The IRL3705PBF is a popular choice among engineers designing power management circuits and motor control systems. Its combination of high performance, ease of use, and robust construction makes it a valuable component in a wide range of electronic applications. The MOSFET's low gate charge and fast switching speed contribute to its overall efficiency and performance. The IRL3705PBF is a reliable and cost-effective solution for switching high currents in demanding applications.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess