EN
  • EN
  • DE

IRFY9240CM

Part No IRFY9240CM
Manufacturer International Rectifier
Catalog Hard To Find
Description POWER MOSFET P-CHANNEL(BVdss=-200V, Rds(on)=0.51ohm, Id=-9.4A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-257A
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 718723-IRFY9240CM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFY9240CM CAD Model

Description

The IRFY9240CM is a P-Channel Power MOSFET manufactured by International Rectifier (now Infineon Technologies). This MOSFET is designed for high-voltage, high-current switching applications. It is commonly used in power supplies, motor control, and audio amplifiers.

Applications:

  • Power Supplies: Used in switching power supplies and DC-DC converters.
  • Motor Control: Implemented in motor control circuits for controlling DC motors and other inductive loads.
  • Audio Amplifiers: Employed in audio amplifiers for switching and amplification purposes.
  • Solid-State Relays: Utilized in solid-state relays for switching high-voltage and high-current loads.
  • Inverters: Found in inverters for converting DC power to AC power.

Features:

  • P-Channel MOSFET: Provides a convenient switching solution for high-side switching applications.
  • -200V Drain-Source Voltage (Vds): Supports high-voltage applications.
  • -1.6A Continuous Drain Current (Id): Handles moderate current levels.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Withstands transient voltage spikes.
  • Simple Drive Requirements: Can be driven directly from logic-level signals.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Efficient Switching: Provides efficient switching performance with low power dissipation.
  • High Voltage Capability: Supports high-voltage applications.
  • Reliable Operation: Ensures stable operation in various environmental conditions.
  • Simplified System Design: Reduces component count and simplifies system integration.
  • Cost-Effective: Offers a cost-effective solution for switching applications.
  • Enhanced Safety: Protects the system from damage due to voltage spikes.

Additional Details:

The IRFY9240CM operates over a wide temperature range and is available in various package options. It is a widely used MOSFET due to its combination of high voltage capability, low on-resistance, and fast switching speed. It is suitable for a wide range of power switching applications.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Lowest to $1.4553
ON Semiconductor
Lowest to $7.9822
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $16.8087
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess