EN
  • EN
  • DE

IR3721M

Part No IR3721M
Manufacturer International Rectifier
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DFN-10
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738772-IR3721M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3721M CAD Model

Description

The IR3721M is a synchronous buck regulator controller IC from International Rectifier (now Infineon Technologies). It is designed for high-efficiency, step-down DC-DC conversion in a variety of applications. The controller integrates advanced features to optimize performance, reduce component count, and simplify design.

Applications

  • Notebook Computers: Used as a core voltage regulator for CPUs and GPUs.
  • Desktop Computers: Implemented in motherboard voltage regulation modules (VRMs).
  • Server Power Supplies: Used in high-efficiency server power solutions.
  • Graphics Cards: Provides power to graphics processing units (GPUs).
  • Point-of-Load (POL) Converters: Used in distributed power systems for localized voltage regulation.

Features

  • Synchronous Buck Controller: Controls synchronous rectification for high efficiency.
  • Adaptive Dead-Time Control: Optimizes dead-time between high-side and low-side MOSFETs.
  • Overcurrent Protection (OCP): Protects against excessive current draw.
  • Overvoltage Protection (OVP): Prevents output voltage from exceeding safe levels.
  • Undervoltage Protection (UVP): Shuts down the regulator if the input voltage is too low.
  • Programmable Switching Frequency: Allows for optimization of efficiency and component size.
  • Voltage Mode Control: Provides stable and accurate voltage regulation.

Benefits

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Improved Transient Response: Adaptive dead-time control enhances transient performance.
  • Robust Protection: Overcurrent, overvoltage, and undervoltage protection ensures system reliability.
  • Design Flexibility: Programmable switching frequency allows for customization.
  • Simplified Design: Integrated features reduce external component count.

Additional Details

The IR3721M utilizes voltage mode control, providing excellent stability and transient response. It incorporates adaptive dead-time control, which optimizes the timing between the high-side and low-side MOSFETs to minimize body diode conduction losses and improve efficiency. The IC also includes comprehensive protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage protection (UVP), to safeguard the system against potential faults. The programmable switching frequency allows designers to tailor the regulator's performance to specific application requirements, balancing efficiency and component size. The IR3721M is commonly used in high-performance computing and power supply applications, where efficiency, reliability, and design flexibility are critical.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8399 $64.3965
80+ $1.5096 $120.7680
120+ $1.4622 $175.4640
165+ $1.4149 $233.4585
215+ $1.3675 $294.0125
285+ $1.2266 $349.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess