EN
  • EN
  • DE
  • IT

MC68HC705C9ACP

Part No MC68HC705C9ACP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 16KB EPROM 3.3V/5V 40-Pin PDIP / IC MCU 8BIT 16KB OTP 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 352 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 787883-MC68HC705C9ACP
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC705C9A
Introduction Date November 11, 1996
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC705C9ACP CAD Model

Description

The NXP MC68HC705C9ACP is a versatile and powerful single-chip microcontroller that is part of the M68HC05 family. This microcontroller is designed for embedded control systems and offers a robust set of features that make it an ideal choice for a wide range of applications, including automotive, industrial control, and consumer electronics.

Key Features:

  • 8-Bit Data Bus: The MC68HC705C9ACP is built around an 8-bit central processing unit (CPU), providing a balance between processing power and cost-effectiveness for handling control-oriented tasks.
  • On-Chip Memory: It comes with 20 KB of on-chip read-only memory (ROM) and 512 bytes of random-access memory (RAM), allowing for efficient storage and retrieval of instructions and data.
  • Multiple I/O Ports: This microcontroller includes versatile input/output options with several ports that can be configured to interface with external devices, sensors, and actuators.
  • Integrated Timer System: An advanced timer system is integrated into the MC68HC705C9ACP, featuring a real-time interrupt capability which is essential for time-sensitive control applications.
  • Serial Communication Interface: A built-in serial communication interface supports synchronous and asynchronous protocols, enabling easy data exchange with other microcontrollers and peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the MC68HC705C9ACP is suitable for battery-operated devices due to its low power consumption modes.
  • Wide Operating Voltage: The device operates within a wide range of voltages, typically from 3V to 6V, providing flexibility in various power supply conditions.

Applications:

The MC68HC705C9ACP's combination of on-chip features and low power consumption makes it an excellent choice for applications such as:

  • Automotive control systems
  • Industrial automation
  • Home appliance control
  • Consumer electronics
  • Security systems

In conclusion, the NXP MC68HC705C9ACP microcontroller is a highly integrated and efficient solution for a multitude of embedded control applications. Its robust architecture, coupled with a rich feature set, ensures reliable performance for both simple and complex tasks.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess