EN
  • EN
  • DE

IR35403MTRPBF

Part No IR35403MTRPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826073-IR35403MTRPBF
Ultra Librarian 3D Model Ultra Librarian IR35403MTRPBF CAD Model

Description

The IR35403MTRPBF is a synchronous buck regulator from International Rectifier (now Infineon Technologies). It is designed for use in applications such as server motherboards, graphics cards, and other high-current power supplies where efficiency and small size are critical.

Applications:

  • Server motherboards
  • Graphics cards
  • High-current point-of-load regulators
  • Voltage regulators for processors and memory
  • Networking equipment

Features:

  • Integrated MOSFET drivers: Simplifies the design and reduces component count.
  • Synchronous rectification: Improves efficiency by reducing power losses in the low-side MOSFET.
  • Adjustable switching frequency: Allows for optimization of efficiency and transient response.
  • Overcurrent protection: Protects the load from excessive current.
  • Overtemperature protection: Protects the regulator from thermal damage.
  • Undervoltage lockout: Prevents the regulator from operating with insufficient input voltage.
  • Power Good output: Indicates when the output voltage is within regulation.
  • Small footprint: Allows for compact designs.

Benefits:

  • High efficiency: Reduces power losses and improves overall system efficiency.
  • Small size: Allows for compact designs.
  • Simplified design: Reduces the complexity of the power supply circuit.
  • Robust protection: Protects the load and the regulator from damage.
  • Improved system reliability: The built-in protection features prevent damage from common electrical faults.

Additional Details:

The IR35403MTRPBF typically operates with an input voltage range suitable for server and graphics card applications. The switching frequency can be adjusted using external components. Refer to the datasheet for detailed electrical characteristics, thermal performance, application guidelines, and component selection recommendations.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess