EN
  • EN
  • DE

BAT54CW-IR

Part No BAT54CW-IR
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818778-BAT54CW-IR
Ultra Librarian 3D Model Ultra Librarian BAT54CW-IR CAD Model

Description

The BAT54CW-IR is a Schottky barrier diode manufactured by International Rectifier (now Infineon Technologies). This diode is designed for high-speed switching applications and offers a low forward voltage drop and fast reverse recovery time. The common cathode configuration is suitable for applications requiring a common ground for the two diodes within the package.

Applications

  • Clamping Circuits
  • Reverse Polarity Protection
  • High-Frequency Rectification
  • Voltage Multipliers
  • Data Line Protection

Features

  • Low Forward Voltage Drop
  • Fast Switching Speed
  • Common Cathode Configuration
  • Small Surface Mount Package (SOT-323)
  • RoHS Compliant

Benefits

  • Efficient Switching: Fast switching speed and low forward voltage drop minimize power losses in high-frequency applications.
  • Convenient Common Cathode: The common cathode configuration simplifies circuit design in applications where a common ground is needed.
  • Compact Size: The small SOT-323 package allows for integration into space-constrained applications.
  • Improved High-Frequency Performance: Low capacitance minimizes signal distortion in high-frequency circuits.
  • Environmentally Friendly: RoHS compliance ensures the device meets environmental regulations.

Additional Details

The BAT54CW-IR's low forward voltage drop minimizes power dissipation, leading to improved efficiency. Its fast reverse recovery time is crucial for minimizing switching losses in high-frequency applications. The device's common cathode configuration can be advantageous in certain circuit topologies, such as voltage doublers. The maximum forward current and reverse voltage ratings should be carefully considered in the design process to ensure reliable operation. The diode's junction capacitance affects its performance in high-frequency circuits and should be taken into account in the circuit design. The Infineon datasheet provides detailed specifications on the diode's characteristics, including forward voltage drop, reverse recovery time, capacitance, and current and voltage ratings. Proper decoupling of the supply voltage is recommended to minimize noise and ensure stable operation. This Schottky diode is a popular choice for a wide range of applications due to its high speed, low forward voltage drop, common cathode configuration, and small size. The "-IR" suffix likely refers to International Rectifier branding or specific manufacturing/packaging details. The BAT54 series diodes are widely used and well-regarded for their performance and reliability.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess