EN
  • EN
  • DE

AUIRFU4105Z

Part No AUIRFU4105Z
Manufacturer International Rectifier
Catalog END - OF - LIFE
Description HEXFET® Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1149880-AUIRFU4105Z
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRFU4105Z CAD Model

Description

The AUIRFU4105Z is a 55V, 120A Automotive Grade MOSFET from International Rectifier (now Infineon Technologies). This MOSFET is specifically designed for automotive applications, offering high current capability and low on-resistance (Rds(on)) for efficient power switching. It is qualified to automotive standards, ensuring reliable performance in harsh automotive environments.

Applications

  • Automotive DC-DC converters
  • Automotive motor control
  • Automotive power distribution
  • Automotive solenoid drivers
  • Automotive lighting

Features

  • Automotive Grade: Qualified to automotive standards for reliable performance.
  • Low On-Resistance (Rds(on)): Reduces conduction losses and improves efficiency.
  • High Current Capability: 120A continuous drain current.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Logic Level Gate Drive: Allows for direct drive from microcontrollers.
  • Avalanche Energy Rated: Ensures ruggedness and reliability.

Benefits

  • Improved Efficiency: Low Rds(on) and fast switching speed minimize power losses, leading to higher overall system efficiency.
  • Enhanced Reliability: Automotive qualification and avalanche energy rating ensure robust operation and long-term reliability in automotive environments.
  • Simplified Design: Logic level gate drive simplifies interface with microcontrollers.
  • Increased Power Density: High current capability allows for more compact and efficient designs.
  • Reduced Cooling Requirements: Lower power dissipation reduces the need for extensive cooling.

Additional Details

The AUIRFU4105Z is typically packaged in a D-PAK (TO-252) or similar surface-mount package. Key specifications include a typical Rds(on) of around 4.1 mΩ, and a gate charge (Qg) of approximately 50 nC. It is designed to operate over a wide temperature range, suitable for automotive applications. Because this part is listed as END-OF-LIFE, it's advisable to check for available stock and consider alternative components for new designs.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess