EN
  • EN
  • DE

AUIRFIZ44NPBF

Part No AUIRFIZ44NPBF
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818121-AUIRFIZ44NPBF
Ultra Librarian 3D Model Ultra Librarian AUIRFIZ44NPBF CAD Model

Description

The AUIRFIZ44NPBF is a power MOSFET from International Rectifier (now Infineon Technologies), designed for high-current, high-performance applications. This MOSFET is known for its low on-resistance (RDS(on)) and fast switching speed, making it suitable for various power management and motor control applications. The 'PBF' suffix indicates that the device is lead-free and RoHS compliant.

Applications

  • DC-DC converters
  • Motor control
  • Uninterruptible Power Supplies (UPS)
  • Power inverters
  • Switching power supplies

Features

  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and allows for higher frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free: Compliant with RoHS standards for environmental protection.
  • Logic-Level Gate Drive: Simplifies drive circuitry and enables direct interface with microcontrollers.

Benefits

  • High Efficiency: Low RDS(on) and fast switching speed contribute to high overall efficiency.
  • Improved Thermal Performance: Low conduction losses reduce heat generation, improving thermal management.
  • Robust Design: Avalanche rating provides protection against voltage transients, enhancing system reliability.
  • Simplified Design: Logic-level gate drive simplifies drive circuitry and reduces component count.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The AUIRFIZ44NPBF typically features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of around 47A. Its low gate charge (Qg) enables fast switching and reduces gate drive losses. The device is available in a TO-220 package, which offers good thermal performance and is easy to mount. This MOSFET is commonly used in applications requiring high efficiency and reliable performance. Detailed specifications, including maximum ratings, thermal characteristics, and electrical parameters, can be found in the product datasheet provided by Infineon Technologies. The AUIRFIZ44NPBF is designed to operate over a wide temperature range, ensuring stable performance in various environmental conditions. Its robust construction and high-performance characteristics make it a suitable choice for demanding power electronics applications. Proper thermal management is critical to ensure optimal performance and longevity of the device. Furthermore, the device's gate threshold voltage is optimized for logic-level driving, allowing for direct interfacing with microcontrollers and digital logic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0069 $60.0828
29+ $4.1083 $119.1407
44+ $3.9801 $175.1244
60+ $3.8519 $231.1140
78+ $3.7237 $290.4486
104+ $3.3380 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess