EN
  • EN
  • DE

40L15CTSTRLPBF

Part No 40L15CTSTRLPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER 2 x 20 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1128606-40L15CTSTRLPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 40L15CTSTRLPBF CAD Model

Description

The 40L15CTSTRLPBF is a Schottky Rectifier array manufactured by International Rectifier. It contains two Schottky diodes in a common cathode configuration, designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. The device features low forward voltage drop and fast switching speed, making it suitable for efficient power conversion.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Polarity protection
  • High-frequency inverters

Features:

  • Low forward voltage drop: Reduces power loss and increases efficiency.
  • Fast switching speed: Minimizes switching losses in high-frequency applications.
  • High surge current capability: Provides robust protection against transient current spikes.
  • Common cathode configuration: Simplifies circuit layout and reduces component count.
  • Lead-free finish: RoHS compliant and environmentally friendly.

Benefits:

  • Improved efficiency: Low forward voltage drop and fast switching speed contribute to higher overall efficiency in power conversion applications.
  • Reduced heat generation: Lower power losses minimize heat dissipation, simplifying thermal management.
  • Enhanced system reliability: High surge current capability protects the device from damage due to transient events.
  • Simplified circuit design: Common cathode configuration reduces the number of components required and simplifies PCB layout.
  • Environmentally responsible: Lead-free finish meets environmental regulations.

Additional Details:

The 40L15CTSTRLPBF is typically housed in a D2PAK (TO-263) package. The maximum repetitive peak reverse voltage is 150V. The maximum average forward current is 40A (20A per diode). The operating temperature range is typically -55°C to +175°C. The forward voltage drop is typically 0.7V at the rated current. Proper heatsinking is necessary to maintain the device junction temperature within the specified limits. The device is designed for surface mount applications. The ‘TRL’ suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess