EN
  • EN
  • DE

10TQ040PBF

Part No 10TQ040PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814782-10TQ040PBF
Ultra Librarian 3D Model Ultra Librarian 10TQ040PBF CAD Model

Description

The 10TQ040PBF is a Schottky Barrier Rectifier manufactured by International Rectifier. This diode is designed for high-frequency switching power supplies, converters, and freewheeling diode applications. Its low forward voltage drop and fast switching speed make it suitable for increasing efficiency and reducing power loss in various electronic systems.

Applications:

  • Switching Power Supplies: Used in secondary rectification for SMPS (Switching Mode Power Supplies).
  • DC-DC Converters: Employed in DC-DC conversion circuits to improve efficiency.
  • Freewheeling Diodes: Utilized as a freewheeling diode in inductive load circuits to protect switching devices from voltage spikes.
  • Polarity Protection Circuits: Ensures reverse polarity protection in a range of electronic applications.
  • Solar Power Systems: Found within solar panel systems improving energy conversion efficiency.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and enhances system efficiency.
  • High Surge Current Capability: Handles high surge currents safely, enhancing device reliability.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Reliability: Designed to operate reliably within demanding conditions and ensure a longer lifespan.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances, ensuring environmental safety.

Benefits:

  • Improved Energy Efficiency: Lowers overall power consumption and improves efficiency in power electronic systems.
  • Enhanced Performance: Quicker switching and faster dynamic responses in power supply and converter systems.
  • Increased Reliability: Protects sensitive components from voltage spikes and reverse polarity issues.
  • Reduced Heat Dissipation: Less heat generated, allowing for designs that are both compact and efficient.
  • Cost Savings: Reduces overall energy costs and enhances the service life of related electronic components.

Additional Details:

The 10TQ040PBF has a maximum repetitive peak reverse voltage of 40V and an average forward current of 10A. Its forward voltage drop typically measures about 0.55V under standard conditions. Its operational temperature ranges from -55°C to +150°C. The device is typically packaged in a TO-220AC package. This component is fundamental to delivering high-efficiency rectification in various power electronics applications, securing stable and efficient power conversion. It’s widely implemented in circuits needing protection from induced voltage surges.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2490 $66.2450
11+ $10.8709 $119.5799
17+ $10.5313 $179.0321
23+ $10.1917 $234.4091
30+ $9.8522 $295.5660
40+ $8.8323 $353.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess