EN
  • EN
  • DE

WG82583V SLGVD

Part No WG82583V SLGVD
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842268-WG82583V SLGVD
Ultra Librarian 3D Model Ultra Librarian WG82583V SLGVD CAD Model

Description

The Intel WG82583V SLGVD is a Gigabit Ethernet controller designed for embedded systems and network interface cards. This controller provides a single-port 10/100/1000 Mbps Ethernet connection, offering reliable and high-speed network connectivity. The WG82583V is designed to be energy-efficient, making it suitable for a wide range of applications where power consumption is a key consideration.

Applications:

  • Embedded Systems
  • Network Interface Cards (NICs)
  • Industrial PCs
  • Thin Clients
  • Motherboards
  • Gaming Systems

Features:

  • Single-Port Gigabit Ethernet: Provides a high-speed 10/100/1000 Mbps Ethernet connection.
  • PCI Express (PCIe) Interface: Offers a high-bandwidth interface for connecting to the host system.
  • Energy-Efficient Design: Minimizes power consumption for energy-sensitive applications.
  • Wake-on-LAN (WoL) Support: Allows remote wake-up of the system over the network.
  • IEEE 802.3az Energy Efficient Ethernet (EEE): Further reduces power consumption during periods of low network activity.
  • Jumbo Frame Support: Supports large Ethernet frames for improved network throughput.
  • TCP/UDP/IP Checksum Offload: Offloads checksum calculations from the host CPU to improve performance.
  • Interrupt Coalescence: Reduces the number of interrupts to the host CPU, improving system performance.

Benefits:

  • High-Speed Network Connectivity: Provides a Gigabit Ethernet connection for fast and reliable network communication.
  • Reduced Power Consumption: Energy-efficient design minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Improved System Performance: TCP/UDP/IP checksum offload and interrupt coalescence improve overall system performance.
  • Remote Wake-Up Capability: Wake-on-LAN (WoL) support allows remote wake-up of the system, improving manageability.
  • Simplified System Integration: The PCIe interface simplifies integration into a wide range of systems.
  • Cost-Effective Solution: Provides a high-performance Ethernet solution at a competitive price.
  • Compliance with Industry Standards: Ensures compatibility with a wide range of network devices and protocols.

Additional Details:

The Intel WG82583V SLGVD supports a variety of operating systems, including Windows, Linux, and FreeBSD. It features advanced power management capabilities to minimize power consumption during periods of low network activity. The controller is designed to meet stringent regulatory requirements and is suitable for use in a wide range of networking applications. The small form factor and surface-mount packaging make it easy to integrate into existing designs.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,643 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess