The Intel WG82579V SLHA8 is a Gigabit Ethernet PHY controller designed for consumer desktop platforms, providing reliable high-speed network connectivity. It supports IEEE 802.3 standards and includes features to enhance network performance and manageability. The SLHA8 sSpec code designates a specific stepping or revision of the chip, possibly with bug fixes or minor improvements.
Applications
- Consumer Desktop PCs
- Gaming PCs
- Home Servers
- Small Office Networks
- Multimedia Centers
Features
- Single-port Gigabit Ethernet PHY
- IEEE 802.3 Ethernet standard compliance
- Supports 10/100/1000 Mbps data rates
- Integrated cable diagnostics
- Energy Efficient Ethernet (EEE) support
- Wake-on-LAN (WoL) support
- Advanced Interrupt Handling
Benefits
- Provides high-speed Gigabit Ethernet connectivity for desktop systems.
- Simplifies network troubleshooting with cable diagnostics.
- Reduces power consumption during low network activity with EEE.
- Allows remote system wake-up for convenient access.
- Ensures compatibility with industry-standard Ethernet protocols.
- Optimizes system performance through efficient interrupt handling.
Additional Details
The WG82579V SLHA8 Gigabit Ethernet PHY controller is designed to meet the demands of modern consumer desktop environments. The integrated cable diagnostics feature simplifies network troubleshooting, allowing users to quickly identify and resolve cabling issues. Energy Efficient Ethernet (EEE) support enables the controller to dynamically adjust its power consumption based on network traffic, reducing energy usage during periods of low activity.
As a PHY controller, the WG82579V SLHA8 works in conjunction with a MAC (Media Access Control) controller to provide a complete Ethernet solution. The Wake-on-LAN (WoL) feature enables remote system wake-up, allowing users to remotely access their systems. The 'SLHA8' sSpec code indicates a specific version of the chip, which may include certain enhancements or bug fixes compared to previous versions. Its support for advanced interrupt handling mechanisms optimizes system performance by efficiently managing network-related interrupts. The WG82579V SLHA8 provides a robust and reliable Ethernet connection for consumer desktops.