EN
  • EN
  • DE

WG82567LF

Part No WG82567LF
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402238-WG82567LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WG82567LF CAD Model

Description

The WG82567LF is an Intel Gigabit Ethernet PHY, specifically designed for embedded systems and network interface cards. It is a low-power, high-performance physical layer transceiver that supports 10/100/1000 Mbps Ethernet connectivity. This PHY interfaces with a MAC (Media Access Controller) to provide a complete Gigabit Ethernet solution. Its low power consumption and small form factor make it suitable for a wide range of applications where space and power are constrained.

Applications

  • Embedded Systems: Provides Gigabit Ethernet connectivity for embedded devices such as industrial PCs, network appliances, and consumer electronics.
  • Network Interface Cards (NICs): Used in low-profile or small form factor NICs.
  • Motherboards: Integrated onto motherboards to provide on-board Gigabit Ethernet connectivity.
  • Industrial Automation: Enables network communication in industrial control systems and equipment.
  • Point of Sale (POS) Systems: Facilitates network connectivity for POS terminals and devices.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • IEEE 802.3 Compliance: Compliant with IEEE 802.3 standards for Ethernet communication.
  • Integrated Cable Diagnostics: Provides cable diagnostic capabilities to identify and troubleshoot cable issues.
  • Auto-MDI/MDIX Support: Automatically detects and configures the cable connection, eliminating the need for crossover cables.
  • Energy-Efficient Ethernet (EEE): Supports EEE standards to further reduce power consumption during periods of low network activity.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality for remote system management.

Benefits

  • High-Speed Network Connectivity: Provides Gigabit Ethernet speeds for fast data transfer in embedded systems.
  • Reduced Power Consumption: Low power design extends battery life and reduces overall system power requirements.
  • Simplified Network Configuration: Auto-MDI/MDIX simplifies network cabling and configuration.
  • Improved Network Reliability: Cable diagnostics helps identify and resolve cable-related issues.
  • Remote Management: Wake-on-LAN enables remote system management and maintenance.
  • Environmental Compliance: RoHS compliant, ensuring environmentally friendly manufacturing.

Additional Details

The WG82567LF typically interfaces with a MAC controller via an RGMII (Reduced Gigabit Media Independent Interface) or similar interface. Proper layout and signal integrity are important considerations in the design to ensure reliable operation at Gigabit Ethernet speeds. Refer to the Intel documentation for detailed specifications, layout guidelines, and driver information. This PHY is often found in embedded systems where a balance of performance, power consumption, and size is critical.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess