EN
  • EN
  • DE

TDA8041H

Part No TDA8041H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Quadrature demodulator controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362691-TDA8041H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8041H CAD Model

Description

The TDA8041H is a high-performance, integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of the modern smart card interface market. This innovative product is part of NXP's commitment to providing advanced solutions for secure transactions and digital security in a variety of applications, including banking, telecommunications, and access control systems.

Key Features

  • Smart Card Interface: The TDA8041H is specifically designed to serve as an interface between a smart card and a microcontroller, ensuring reliable communication and data transfer.
  • ISO 7816 Compliance: This IC is fully compliant with ISO 7816 standards, which govern the characteristics of smart cards and their interactions with readers, ensuring broad compatibility and interoperability.
  • Supply Voltage Range: It supports a wide range of supply voltages from 2.7V to 6V, accommodating various power requirements and ensuring flexibility in system design.
  • Low Power Consumption: With its focus on energy efficiency, the TDA8041H maintains low power consumption, making it ideal for portable and battery-operated devices.
  • Protection Features: The device includes multiple built-in protection features such as short-circuit protection and thermal shutdown, enhancing the reliability and longevity of the application.
  • Programmable Clock Frequency: The clock frequency is programmable, allowing precise control over the communication speed between the smart card and the microcontroller.

Applications

The TDA8041H is versatile and can be used in a wide array of applications that require secure data transactions. It is particularly well-suited for:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Identification and access control systems
  • Telecommunication systems
  • Public transportation ticketing systems

Why Choose TDA8041H?

With its robust design, adherence to industry standards, and a comprehensive set of features, the TDA8041H from NXP is an excellent choice for developers and manufacturers seeking a reliable smart card interface solution. It offers the perfect blend of performance, security, and efficiency required for today's smart card applications.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7221 $60.2735
85+ $1.4137 $120.1645
130+ $1.3687 $177.9310
175+ $1.3248 $231.8400
230+ $1.2809 $294.6070
305+ $1.1481 $350.1705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess