EN
  • EN
  • DE

WG82567LF SLAW3

Part No WG82567LF SLAW3
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402239-WG82567LF SLAW3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WG82567LF SLAW3 CAD Model

Description

The WG82567LF SLAW3 represents a specific stepping or revision of the Intel WG82567LF Gigabit Ethernet PHY. The "SLAW3" designation indicates a particular manufacturing batch or revision level, which may include bug fixes, performance enhancements, or minor feature changes compared to earlier versions of the WG82567LF. While sharing the core functionality of the base WG82567LF, this specific stepping is chosen to address specific compatibility issues or performance requirements.

Applications

  • Embedded Systems: Provides Gigabit Ethernet connectivity for embedded devices such as industrial PCs, network appliances, and consumer electronics.
  • Network Interface Cards (NICs): Used in low-profile or small form factor NICs.
  • Motherboards: Integrated onto motherboards to provide on-board Gigabit Ethernet connectivity.
  • Industrial Automation: Enables network communication in industrial control systems and equipment.
  • Point of Sale (POS) Systems: Facilitates network connectivity for POS terminals and devices.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • IEEE 802.3 Compliance: Compliant with IEEE 802.3 standards for Ethernet communication.
  • Integrated Cable Diagnostics: Provides cable diagnostic capabilities to identify and troubleshoot cable issues.
  • Auto-MDI/MDIX Support: Automatically detects and configures the cable connection, eliminating the need for crossover cables.
  • Energy-Efficient Ethernet (EEE): Supports EEE standards to further reduce power consumption during periods of low network activity.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality for remote system management.

Benefits

  • High-Speed Network Connectivity: Provides Gigabit Ethernet speeds for fast data transfer in embedded systems.
  • Reduced Power Consumption: Low power design extends battery life and reduces overall system power requirements.
  • Simplified Network Configuration: Auto-MDI/MDIX simplifies network cabling and configuration.
  • Improved Network Reliability: Cable diagnostics helps identify and resolve cable-related issues.
  • Remote Management: Wake-on-LAN enables remote system management and maintenance.
  • Environmental Compliance: RoHS compliant, ensuring environmentally friendly manufacturing.

Additional Details

The SLAW3 stepping of the WG82567LF may address specific errata or provide enhanced performance under certain operating conditions. System designers and manufacturers often select this particular stepping to ensure compatibility with particular hardware or software environments, or to take advantage of its specific improvements. Refer to Intel's documentation and errata sheets for details on the changes and improvements included in the SLAW3 revision. Ensuring driver compatibility with this specific revision is crucial for proper operation.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,831 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess