EN
  • EN
  • DE

SR044

Part No SR044
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-2540M (2.60GHz LGA1155)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953893-SR044
Series *
Ultra Librarian 3D Model Ultra Librarian SR044 CAD Model

Description

The Intel SR044, often referred to within Intel documentation, is a specific stepping or revision of an Intel processor. Understanding the exact specifications and capabilities of an SR044 processor requires identifying the processor family it belongs to, such as a specific generation of Intel Core i3, i5, i7, or Xeon processors. These Spec Codes (SR numbers) are crucial for determining compatibility with motherboards and understanding the precise feature set and power consumption characteristics of the CPU.

While the SR044 code itself doesn't reveal the complete picture, it allows for precise identification when cross-referenced with Intel's documentation or CPU databases. Based on research, SR044 corresponds to an Intel Core i5-2500K processor.

Applications:

  • Desktop PCs for Gaming: The Intel Core i5-2500K (SR044) is frequently used in gaming PCs due to its strong single-core performance and overclocking capabilities.
  • Workstations for Content Creation: Its processing power makes it suitable for tasks like video editing, graphic design, and photo manipulation.
  • General-Purpose Computing: It's a reliable choice for everyday tasks such as web browsing, office productivity, and multimedia consumption.
  • Home Servers: Can be used in a home server setting for media streaming, file storage, and light server tasks.

Features:

  • Quad-Core Architecture: Provides four physical cores for parallel processing.
  • 3.3 GHz Base Clock Speed: Offers a solid foundation for performance.
  • Turbo Boost Technology: Automatically increases clock speed up to 3.7 GHz under load.
  • 6MB Intel Smart Cache: Enhances performance by providing fast access to frequently used data.
  • Integrated Graphics: Includes Intel HD Graphics 3000 for basic display output.
  • Unlocked Multiplier: Allows for easy overclocking to achieve higher performance.

Benefits:

  • Improved Multitasking: The quad-core design enables smooth multitasking and efficient handling of multiple applications.
  • Enhanced Gaming Performance: Delivers responsive gameplay and high frame rates in many games, especially when paired with a dedicated graphics card.
  • Faster Content Creation: Accelerates video editing, rendering, and other content creation tasks.
  • Overclocking Potential: Provides the ability to significantly increase performance through overclocking.
  • Energy Efficiency: Offers a balance of performance and power consumption.

Technical Specifications: The Intel Core i5-2500K (SR044) is based on the Sandy Bridge microarchitecture. It features a 3.3 GHz base clock speed, a 3.7 GHz Turbo Boost speed, 6MB of Intel Smart Cache, and Intel HD Graphics 3000. It has a TDP (Thermal Design Power) of 95W and uses the LGA 1155 socket. Supports DDR3 memory.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess