Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953500-SR02Y
Series *
Ultra Librarian 3D Model Ultra Librarian SR02Y CAD Model

Description

The Intel SR02Y, also known as the Intel Core i7-3970X, is an extreme edition desktop processor designed for enthusiasts, gamers, and professionals who demand the highest levels of performance. Built on the Sandy Bridge-E microarchitecture, it features six cores, a large cache, and an unlocked multiplier for overclocking, making it ideal for demanding tasks and applications.

Applications:

  • High-End Gaming PCs: Delivers exceptional gaming performance, enabling smooth gameplay at high resolutions and detail settings.
  • Video Editing and Rendering: Handles video editing, rendering, and encoding tasks with speed and efficiency.
  • 3D Modeling and Animation: Powers through complex 3D modeling, animation, and CAD projects.
  • Scientific Computing: Suitable for scientific research and simulations that require significant computational power.
  • Content Creation Workstations: Perfect for professionals working with audio, video, and graphics who need a reliable and high-performance platform.

Features:

  • Six Cores: Provides six physical cores for enhanced multitasking and parallel processing capabilities.
  • Unlocked Multiplier: Allows for easy overclocking to achieve even higher clock speeds and performance.
  • Large Cache: Equipped with a 15MB L3 cache for improved data access and reduced latency.
  • Intel Turbo Boost Technology 2.0: Dynamically increases the processor's clock speed based on workload and thermal headroom.
  • Intel Hyper-Threading Technology: Enables each core to handle two threads simultaneously, effectively doubling the number of virtual cores.
  • Integrated Memory Controller: Supports quad-channel DDR3 memory for high memory bandwidth.
  • PCI Express 3.0 Support: Offers PCI Express 3.0 support for high-speed connectivity with graphics cards and other peripherals.

Benefits:

  • Extreme Performance: Delivers the highest levels of performance for demanding applications and games.
  • Overclocking Potential: Unlocked multiplier allows users to overclock the processor to push performance even further.
  • Improved Multitasking: Six cores and Hyper-Threading Technology enable seamless multitasking and efficient resource utilization.
  • High Memory Bandwidth: Quad-channel memory support ensures high memory bandwidth for memory-intensive applications.
  • Future-Proofing: Provides ample processing power for current and future software and games.

Additional Details:

The Intel Core i7-3970X requires an LGA 2011 socket motherboard. It has a TDP (Thermal Design Power) of 150W. It supports up to 64GB of DDR3 memory with speeds up to 1600MHz natively, and higher speeds through overclocking. The Sandy Bridge-E architecture offers improved performance and efficiency compared to previous generations. The large L3 cache helps to minimize latency and enhance overall system responsiveness. This processor is a top-tier choice for users who demand the absolute best in performance and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention