Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953492-SR02N
Series *
Ultra Librarian 3D Model Ultra Librarian SR02N CAD Model

Description

The Intel SR02N, also known as the Intel Core i7-3930K, is a high-end desktop processor designed for demanding tasks such as gaming, content creation, and scientific computing. Based on the Sandy Bridge-E microarchitecture, this processor offers six cores, a large cache, and an unlocked multiplier for overclocking. It's geared towards enthusiasts and professionals seeking maximum performance.

Applications:

  • High-End Gaming PCs: Provides the processing power needed for smooth frame rates and high graphical settings in demanding games.
  • Video Editing and Rendering: Handles video editing, rendering, and encoding tasks with ease, thanks to its six cores and high clock speeds.
  • 3D Modeling and Animation: Suitable for 3D modeling, animation, and CAD software, enabling complex simulations and visualizations.
  • Scientific Computing: Used in scientific research and engineering applications that require significant computational resources.
  • Content Creation Workstations: Ideal for professionals working with audio, video, and graphics.

Features:

  • Six Cores: Features six physical cores for enhanced multitasking and parallel processing capabilities.
  • Unlocked Multiplier: Allows for easy overclocking to achieve higher clock speeds and boost performance.
  • Large Cache: Equipped with a 12MB L3 cache for improved data access and reduced latency.
  • Intel Turbo Boost Technology 2.0: Dynamically increases the processor's clock speed based on workload and thermal headroom.
  • Intel Hyper-Threading Technology: Enables each core to handle two threads simultaneously, effectively doubling the number of virtual cores.
  • Integrated Memory Controller: Supports quad-channel DDR3 memory for high memory bandwidth.
  • PCI Express 3.0 Support: Offers PCI Express 3.0 support for high-speed connectivity with graphics cards and other peripherals.

Benefits:

  • Exceptional Performance: Delivers outstanding performance in demanding applications and games.
  • Overclocking Capabilities: Unlocked multiplier enables users to overclock the processor and achieve even higher performance.
  • Improved Multitasking: Six cores and Hyper-Threading Technology allow for smooth multitasking and efficient resource utilization.
  • High Memory Bandwidth: Quad-channel memory support ensures high memory bandwidth for memory-intensive applications.
  • Future-Proofing: Provides ample processing power for current and future software and games.

Additional Details:

The Intel Core i7-3930K requires an LGA 2011 socket motherboard. It has a TDP (Thermal Design Power) of 130W. It supports up to 64GB of DDR3 memory with speeds up to 1600MHz natively, and higher speeds through overclocking. The Sandy Bridge-E architecture offers improved performance and efficiency compared to previous generations. The large L3 cache helps to reduce latency and improve overall system responsiveness. This processor is a solid choice for users who need a powerful and reliable platform for demanding tasks.

You May Also Be Interested in

Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention