The Intel SLGQ8 is a CPU, likely part of the Intel Xeon processor family. Xeon processors are designed for servers, workstations, and other high-performance computing applications, offering enhanced reliability and performance. This particular Xeon processor would be built for either a single or multi-processor configuration, depending on its architecture. Specific socket types vary widely depending on the era and specific Xeon family that it belongs to.
Applications:
- Servers
- Workstations
- High-performance computing clusters
- Data centers
Features:
- Multi-core architecture: Enables simultaneous execution of multiple tasks, improving overall system responsiveness and performance in demanding applications.
- Support for large amounts of memory: Designed to handle large datasets and memory-intensive workloads.
- Enhanced reliability and stability: Built for continuous operation and mission-critical applications.
Benefits:
- Improved performance: Provides significant processing power for demanding applications and workloads.
- Enhanced reliability: Ensures continuous operation and minimizes downtime.
- Scalability: Allows for easy expansion to meet growing computing needs.
Additional Details:
Based on available information, the Intel SLGQ8 corresponds to an Intel Xeon E5450 processor. The Xeon E5450 features a 3.0 GHz clock speed, 12 MB of L2 cache, and a 1333 MHz FSB. It has a TDP (Thermal Design Power) of 80W, which is relatively low for a server processor. The Xeon E5450 is a quad-core processor, providing substantial processing power for server applications.
The Xeon E5450 is compatible with Intel's server chipsets, such as the Intel 5400 chipset. It supports DDR2 Fully Buffered DIMMs (FB-DIMMs), which provide improved memory performance and reliability in server environments. This processor can run various server operating systems, including Windows Server, Linux, and VMware ESXi. Its high performance and reliability make it ideal for demanding server applications, such as database management, virtualization, and web hosting.