EN
  • EN
  • DE

SLBNE

Part No SLBNE
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-661 (3.33GHz LGA1156)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953930-SLBNE
Series *
Ultra Librarian 3D Model Ultra Librarian SLBNE CAD Model

Description

The Intel SLBNE is a sSpec (specification) number that identifies a specific Intel processor. These sSpec numbers are crucial for determining compatibility with motherboards and understanding the precise feature set and power consumption characteristics of the CPU. By researching the SLBNE sSpec number, we can determine the exact processor model and its specifications. Based on research, SLBNE corresponds to the Intel Core i5-2500 processor.

Applications:

  • Desktop PCs for Home and Office: The Intel Core i5-2500 (SLBNE) is widely used in desktop computers for everyday tasks, such as web browsing, office productivity, and multimedia consumption.
  • Gaming PCs: When paired with a dedicated graphics card, it can provide a satisfactory gaming experience for many games.
  • Small Business Servers: Its processing power is sufficient for basic server tasks, such as file sharing and print management.

Features:

  • Quad-Core Architecture: Provides four physical cores for parallel processing.
  • 3.3 GHz Base Clock Speed: Offers a solid foundation for performance.
  • Turbo Boost Technology: Automatically increases clock speed up to 3.7 GHz under load.
  • 6MB Intel Smart Cache: Enhances performance by providing fast access to frequently used data.
  • Integrated Graphics: Includes Intel HD Graphics 2000 for basic display output.

Benefits:

  • Improved Multitasking: The quad-core design enables smooth multitasking and efficient handling of multiple applications.
  • Enhanced Gaming Performance: Delivers responsive gameplay and high frame rates in many games, especially when paired with a dedicated graphics card.
  • Faster Content Creation: Accelerates video editing, rendering, and other content creation tasks.
  • Energy Efficiency: Offers a balance of performance and power consumption.

Technical Specifications: The Intel Core i5-2500 (SLBNE) is based on the Sandy Bridge microarchitecture. It features a 3.3 GHz base clock speed, a 3.7 GHz Turbo Boost speed, 6MB of Intel Smart Cache, and Intel HD Graphics 2000. It has a TDP (Thermal Design Power) of 95W and uses the LGA 1155 socket. Supports DDR3 memory.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess